EN
  • EN
  • DE
  • IT

FCH165N60E

Part No FCH165N60E
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Telecom / Sever Power Supplies | MOSFET N-CH 600V 23A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 23A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 165mOhm at 11.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 3.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 75nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2434pF at 380V
Power Dissipation (Maximum) 227W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 714231-FCH165N60E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCH165N60E CAD Model

Description

The FCH165N60E is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management. This MOSFET is designed to meet the rigorous demands of a wide range of applications, offering both high efficiency and reliability.

Key Features:

  • High Current Capability: This device is capable of handling a continuous drain current of up to 80 A, making it suitable for high-power applications.
  • Low On-Resistance: With a typical R<sub>DS(on) value of just 0.165 Ω, the FCH165N60E ensures minimal power loss and improved overall efficiency.
  • High Voltage Tolerance: The MOSFET can withstand drain-to-source voltages of up to 600 V, providing a wide safety margin for electrical surges and spikes.
  • Fast Switching Speed: The device features a fast switching speed, which is critical for reducing switching losses in power conversion systems.
  • Low Gate Charge: A low gate charge facilitates faster switching and reduces power consumption during the switching operation.

Applications:

The FCH165N60E is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Welding equipment
  • Uninterruptible power supplies (UPS)
  • Inductive heating

Technical Specifications:

Parameter Value V<sub>DSS 600V I<sub>D (Continuous) 80A R<sub>DS(on) 0.165Ω Q<sub>g (Typical) 220nC

Quality and Reliability:

ON Semiconductor is committed to the highest standards of quality and reliability. The FCH165N60E MOSFET is no exception, and it is designed to ensure long-term performance even under the most demanding conditions.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 60V 2.4A SOT23
Lowest to $0.2881
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.4515
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.7490
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $2.1381
Infineon Technologies
MOSFET N-CH 150V 1.9A 8SO
Lowest to $0.3223
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1527
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $11.0783
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.2218
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess