EN
  • EN
  • DE

FCP600N65S3R0

Part No FCP600N65S3R0
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 6A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000827-FCP600N65S3R0
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Series SuperFET® III
Package Tube
Package / Case TO-220-3
Supplier Device Package TO-220-3
Mounting Type Through Hole
Operating Temperature -55°C ~ 150°C (TJ)
Product Status Not For New Designs
Ultra Librarian 3D Model Ultra Librarian FCP600N65S3R0 CAD Model

Description

ON Semiconductor FCP600N65S3R0 - Silicon Carbide Power MOSFET

The FCP600N65S3R0 is a cutting-edge Silicon Carbide (SiC) Power MOSFET presented by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance component is designed to meet the demanding requirements of modern power conversion applications, offering superior efficiency, reliability, and thermal performance.

Key Features:

  • Breakdown Voltage: The device features a high breakdown voltage of 650V, making it ideal for high-voltage power systems.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of just 0.3Ω, it ensures minimal conduction losses and is suitable for high-efficiency power designs.
  • High-Speed Switching: The FCP600N65S3R0 is capable of fast switching speeds, which reduces switching losses and improves overall system performance.
  • Reduced Parasitic Capacitances: Optimized for minimal parasitic capacitances, this MOSFET enhances switching performance and efficiency.
  • Robust Body Diode: It includes a robust body diode with a low reverse recovery charge (Q<sub>rr), which is critical for hard-switching applications.
  • Max Junction Temperature: The device can operate at a maximum junction temperature of 150°C, ensuring reliability even in high-temperature environments.

Applications:

The FCP600N65S3R0 is well-suited for a wide range of applications where efficiency and power density are crucial. These include:

  • Electric Vehicle (EV) chargers
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Solar inverters
  • Induction heating systems
  • High-frequency converters

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the FCP600N65S3R0 MOSFET meets the highest standards of reliability and performance. With its advanced SiC technology, this MOSFET is an excellent choice for designers looking to push the boundaries of power conversion efficiency and thermal management.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2586 $51.9478
48+ $2.1156 $101.5488
74+ $2.0442 $151.2708
106+ $1.9012 $201.5272
137+ $1.8297 $250.6689
171+ $1.7583 $300.6693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess