EN
  • EN
  • DE

FDA16N50LDTU

Part No FDA16N50LDTU
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 16.5A TO3PN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 16.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 380mOhm @ 8.3A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 45 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1945 pF @ 25 V
Power Dissipation (Max) 205W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-3PN (L-Forming)
Package / Case TO-3P-3, SC-65-3 (Formed Leads)
Base Product Number FDA16N50
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 452988-FDA16N50LDTU
Ultra Librarian 3D Model Ultra Librarian FDA16N50LDTU CAD Model

Description

ON Semiconductor FDA16N50LDTU MOSFET Overview

The FDA16N50LDTU is a high-performance N-channel MOSFET brought to you by ON Semiconductor, a trusted leader in power and signal management solutions. This device is designed to meet the needs of a wide range of applications, offering efficiency, reliability, and power density in a compact package.

Key Features

  • High Voltage Capability: The FDA16N50LDTU boasts a drain-to-source voltage (V<sub>DS) of 500V, making it suitable for high-voltage applications.
  • High Current Handling: With a continuous drain current (I<sub>D) of 16A, this MOSFET can handle significant power for its size.
  • Low On-Resistance: The low R<sub>DS(on) of this device translates to reduced conduction losses, improving overall efficiency.
  • Fast Switching Speed: Fast switching characteristics minimize switching losses and make the FDA16N50LDTU ideal for high-frequency applications.
  • Robust Body Diode: The built-in diode offers fast recovery time, contributing to the efficiency and reliability of the device during reverse recovery operations.

Applications

The FDA16N50LDTU is versatile and can be used in a variety of applications, including:

  • Power supplies and DC-DC converters
  • Motor drives and inverters
  • Lighting solutions such as LED drivers
  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible power supplies (UPS)

Package and Reliability

The FDA16N50LDTU comes in a TO-220 package, known for its ease of mounting and excellent thermal performance. ON Semiconductor has designed this MOSFET with reliability in mind, ensuring it meets stringent industry standards for performance and durability.

Environmental Compliance

Committed to environmental stewardship, ON Semiconductor ensures that the FDA16N50LDTU complies with RoHS directives, making it a lead-free and environmentally friendly choice for designers looking to create sustainable products.

In conclusion, the FDA16N50LDTU from ON Semiconductor is an exceptional choice for engineers and designers who require a high-voltage, high-current, and efficient MOSFET for their power management applications. Its robust design and compliance with environmental standards make it a sustainable and reliable component for today's and tomorrow's electronic designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess