The FDB1D7N10CL7 is a cutting-edge N-channel MOSFET designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This power MOSFET is engineered to deliver high-efficiency, low on-resistance, and minimal gate charge, making it an ideal choice for a wide array of applications such as power management, switching regulators, and high-performance computing.
Key Features
- Low On-Resistance: The FDB1D7N10CL7 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved power efficiency in applications.
- High Continuous Drain Current: With the ability to handle a high continuous drain current, this MOSFET can support demanding power requirements.
- 100% Avalanche Tested: This MOSFET has been rigorously tested for avalanche conditions, ensuring reliability and robustness in harsh environments.
- Low Gate Charge: The minimized gate charge of the FDB1D7N10CL7 allows for faster switching speeds, which is crucial for high-frequency applications.
- High-Speed Switching: Designed with high-speed switching in mind, this MOSFET can operate efficiently in applications where rapid switching is necessary.
Applications
The versatility of the FDB1D7N10CL7 makes it suitable for a broad range of applications, including:
- DC/DC Converters
- Power Supplies
- Motor Controls
- Automotive Applications
- Synchronous Rectification
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
80A
Power Dissipation (P<sub>D)
200W
Operating Temperature Range
-55°C to +175°C
Package
TO-263 (D2PAK)
ON Semiconductor's commitment to quality and performance is evident in the FDB1D7N10CL7 MOSFET. Whether you're designing power-efficient converters or robust motor controls, this MOSFET is engineered to exceed your expectations and deliver unparalleled performance.