EN
  • EN
  • DE

FDB42AN15A0

Part No FDB42AN15A0
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel PowerTrench MOSFET | MOSFET N-CH 150V 35A TO-263AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 150V
Id - Continuous Drain Current 5A, 35A
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Maximum) at Id, Vgs 42mOhm at 12A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 39nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2150pF at 25V
Power Dissipation (Maximum) 150W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-263AB
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1173709-FDB42AN15A0
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDB42AN15A0 CAD Model

Description

The FDB42AN15A0 from ON Semiconductor is a high-performance N-Channel PowerTrench® MOSFET designed for a wide range of applications. This power MOSFET utilizes ON Semiconductor's advanced PowerTrench process that has been optimized to minimize on-state resistance while maintaining superior switching performance and reliability.

Key Features

  • Low On-Resistance: The FDB42AN15A0 offers extremely low on-resistance (R<sub>DS(on)) of just 14 mΩ at V<sub>GS = 10 V, which improves efficiency by reducing power loss during operation.
  • High Current Capability: This MOSFET is capable of handling continuous drain currents up to 79 A, making it suitable for high-power applications.
  • High Voltage Threshold: With a drain-to-source voltage (V<sub>DSS) of 150 V, the FDB42AN15A0 can be used in circuits with higher voltage requirements.
  • Fast Switching: The device offers fast switching speeds, which is essential for applications requiring quick response times.
  • Robust Thermal Performance: It is designed to handle high thermal loads and comes in a TO-263 (D2PAK) package that aids in effective heat dissipation.

Applications

The ON Semiconductor FDB42AN15A0 is versatile and can be used in various applications, including:

  • Power supply systems
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Power management solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FDB42AN15A0 is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term reliability and performance. With its advanced features and robust design, the FDB42AN15A0 is an excellent choice for designers looking to optimize power systems for efficiency and durability.

Environmental Compliance

The FDB42AN15A0 is compliant with RoHS and Halogen-Free standards, making it an environmentally friendly choice for manufacturers looking to create greener products.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6043 $64.1720
90+ $1.3167 $118.5030
140+ $1.2751 $178.5140
190+ $1.2347 $234.5930
245+ $1.1931 $292.3095
325+ $1.0695 $347.5875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess