EN
  • EN
  • DE

MTP75N05HD

Part No MTP75N05HD
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330803-MTP75N05HD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MTP75N05HD CAD Model

Description

The ON Semiconductor MTP75N05HD is a robust power MOSFET designed to deliver high-performance switching capabilities for a wide range of applications. This device is a part of ON Semiconductor's advanced series of power MOSFETs that are engineered to achieve minimal on-state resistance and to provide superior switching performance.

Key Features

  • High Drain-Source Voltage (V<sub>DS): With a maximum rating of 55V, the MTP75N05HD can handle significant voltage across the drain and source terminals, making it suitable for high-voltage applications.
  • High Continuous Drain Current (I<sub>D): This MOSFET supports a continuous drain current of up to 75A, ensuring it can manage heavy load currents without performance degradation.
  • Low On-State Resistance (R<sub>DS(on)): The low on-state resistance of typically 8.0 mΩ minimizes power losses and improves efficiency in power conversion applications.
  • High-Speed Switching: Designed for fast switching, the MTP75N05HD reduces switching losses and is ideal for high-frequency power switching circuits.
  • Logic Level Gate Drive: The device can be driven by logic-level voltages, which simplifies the gate drive requirements and allows for direct interfacing with microcontrollers and other logic devices.
  • TO-220 Package: The industry-standard TO-220 package provides a reliable thermal path for heat dissipation and is compatible with a wide range of heatsinks.

Applications

The MTP75N05HD is suitable for a variety of applications, including:

  • Switching regulators
  • Switching converters
  • Motor drivers
  • Power management in computer and telecommunications systems
  • Automotive and industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MTP75N05HD is no exception and is built to meet high standards, ensuring stable performance over its operational lifespan. It is designed to withstand the rigors of demanding electrical environments while maintaining high efficiency and power density.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2426 $58.2240
580+ $0.1998 $115.8840
900+ $0.1929 $173.6100
1,235+ $0.1871 $231.0685
1,595+ $0.1813 $289.1735
2,145+ $0.1617 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess