EN
  • EN
  • DE

FDB8160

Part No FDB8160
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel PowerTrench® MOSFET 30V, 80A, 1.8mΩ | MOSFET N-CH 30V 80A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 80A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.8mOhm at 80A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 243nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 11825pF at 15V
Power Dissipation (Maximum) 254W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package TO-263AB
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Win Source Part Number 1173715-FDB8160
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDB8160 CAD Model

Description

ON Semiconductor FDB8160 N-Channel PowerTrench<sup>® MOSFET

The ON Semiconductor FDB8160 is a high-performance N-Channel PowerTrench<sup>® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This MOSFET utilizes ON Semiconductor's advanced PowerTrench technology, which enables the device to achieve very low on-state resistance (R<sub>DS(on)) while maintaining superior switching performance, making it ideal for high-efficiency power supplies, motor controls, and DC-DC converters.

Key Features:

  • Low On-Resistance: The FDB8160 features an R<sub>DS(on) of 44 mΩ at V<sub>GS = 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • Fast Switching Speed: The device's fast switching characteristics minimize switching losses and enhance performance in high-frequency circuits.
  • Robust Thermal Performance: The FDB8160's PowerTrench technology combined with its TO-263 (D2PAK) package ensures excellent thermal dissipation, supporting reliable operation under high power conditions.
  • Low Gate Charge: A low total gate charge (Q<sub>G) helps to reduce driving power requirements and further enhances the device's efficiency.

Applications:

  • Synchronous rectification for power supplies
  • DC-DC converters
  • Motor drives and controls
  • Power management solutions

With its combination of low on-resistance, high current capability, and fast switching speed, the ON Semiconductor FDB8160 MOSFET is an excellent choice for designers looking to optimize their power circuits for efficiency and reliability. Its robust package and thermal characteristics also make it suitable for high-power applications where durability is paramount. Whether you're designing a power supply unit, a motor control system, or any other application requiring efficient power handling, the FDB8160 is engineered to exceed expectations.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess