EN
  • EN
  • DE

TSV791IYLT

Part No TSV791IYLT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description HIGH BANDWIDTH (50MHZ) LOW OFFSE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000302-TSV791IYLT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear -Amplifiers I-nstrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) \Cut Tape (CT)
Amplifier Type General Purpose
Slew Rate 30V/µs
Gain Bandwidth Product 50 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 200 µV
Current - Supply 5.5mA
Current - Output / Channel 70 mA
Ultra Librarian 3D Model Ultra Librarian TSV791IYLT CAD Model

Description

Product Overview: TSV791IYLT from STMicroelectronics

The TSV791IYLT is a high-precision operational amplifier (op-amp) produced by STMicroelectronics, a leader in the semiconductor industry. This advanced op-amp is designed to offer a perfect balance between performance and power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Offset Voltage: The TSV791IYLT boasts an ultra-low input offset voltage, which greatly improves accuracy and stability in high-precision circuits.
  • Wide Bandwidth: With a gain bandwidth product of 22 MHz, this op-amp can handle a broad range of frequencies, suitable for high-speed signal processing.
  • Low Power Consumption: It is designed for efficiency, offering low power consumption without sacrificing performance, which is critical for battery-powered and energy-sensitive applications.
  • High Output Current: The device is capable of delivering a high output current, enabling it to drive a variety of loads effectively.
  • Rail-to-Rail Output: The TSV791IYLT features a rail-to-rail output stage, allowing the output signal to swing close to the supply voltages, maximizing the dynamic range in applications.
  • Extended Temperature Range: This op-amp operates over a wide temperature range, ensuring reliable performance in extreme conditions.

Applications

The TSV791IYLT is versatile and can be integrated into numerous electronic systems. Some of its common applications include:

  • Automotive systems
  • Sensor interfaces
  • Analog-to-digital converter drivers
  • Battery-powered devices
  • Audio and video equipment
  • Medical instruments
  • Telecommunication systems

Package and Quality

The TSV791IYLT comes in a compact, surface-mount package that is conducive to modern PCB design techniques. STMicroelectronics ensures that this product meets stringent quality standards, providing reliability and performance that designers can trust for their critical applications.

Whether you're designing a sophisticated audio system, a sensitive medical device, or a robust automotive component, the TSV791IYLT from STMicroelectronics offers the precision, efficiency, and reliability that your projects demand.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess