EN
  • EN
  • DE

FDB86569-F085

Part No FDB86569-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 80A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 60 V 80A (Tc) 94W (Tj) Surface Mount D²PAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FDB86569
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDB86569_F085DKR, FDB86569_F085CT, FDB86569-F085DKR, FDB86569-F085CT, FDB86569-F085TR, FDB86569_F085, FDB86569_F085TR-ND, FDB86569_F085DKR-ND, FDB86569_F085TR, FDB86569_F085CT-ND
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871589-FDB86569-F085
Ultra Librarian 3D Model Ultra Librarian FDB86569-F085 CAD Model

Description

The FDB86569-F085 from ON Semiconductor is a high-performance, N-Channel PowerTrench® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. With its advanced technology, this MOSFET provides low on-state resistance and minimal gate charge, making it an ideal choice for high-efficiency power supplies, motor controls, and other power-intensive applications.

Key Features

  • RDS(on): The FDB86569-F085 boasts an exceptionally low on-state resistance, contributing to reduced conduction losses and improved overall efficiency in your circuit designs.
  • High Current Capability: This MOSFET is capable of handling high current loads, making it suitable for demanding applications that require robust power delivery.
  • Fast Switching Speed: The device's fast switching speed ensures minimal switching losses and is advantageous in high-frequency power converters and PWM applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enhances the MOSFET's performance by optimizing the cell structure for reduced gate charge and lower RDS(on).

Applications

The versatile FDB86569-F085 MOSFET can be utilized in a variety of applications, including:

  • DC/DC converters
  • Power supply units
  • Motor drives
  • Automotive applications
  • Power management systems

Product Specifications

Parameter Value Drain-Source Voltage (VDSS) 40V Continuous Drain Current (ID) 15A Power Dissipation (PD) 48W Operating Temperature Range -55°C to +175°C

The FDB86569-F085 is a testament to ON Semiconductor's commitment to providing innovative, high-quality components for modern electronic systems. Whether you're designing for industrial, automotive, or consumer markets, this MOSFET is engineered to deliver reliable and efficient performance.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess