EN
  • EN
  • DE

FDC6506P-NL

Part No FDC6506P-NL
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823211-FDC6506P-NL
Ultra Librarian 3D Model Ultra Librarian FDC6506P-NL CAD Model

Description

ON Semiconductor FDC6506P-NL - Dual P-Channel PowerTrench® MOSFET

The FDC6506P-NL from ON Semiconductor is a high-performance, dual P-Channel PowerTrench® MOSFET designed to deliver efficient power management and switching capabilities for a wide range of electronic applications. This advanced semiconductor device is optimized for power switching applications where high efficiency is a crucial parameter.

With an exceptionally low on-state resistance (R<sub>DS(on)) of just 20 mΩ at V<sub>GS = -4.5V, the FDC6506P-NL ensures minimal power loss during operation, making it an ideal choice for power-intensive applications. The device is capable of handling a continuous drain current (I<sub>D) of -6 A, providing robust performance for high-current circuits.

The dual P-Channel MOSFET configuration of FDC6506P-NL allows for a compact design, reducing the overall footprint on the PCB and simplifying the design process. This feature is particularly beneficial for space-constrained applications such as portable electronics, where efficiency and size are of paramount importance.

Key features of the FDC6506P-NL include:

  • Advanced PowerTrench® process technology for optimal performance
  • Low threshold voltage (V<sub>GS(th)) for ease of drive
  • Fast switching speeds to enhance circuit responsiveness
  • High power and current handling capabilities
  • Superior thermal performance for increased reliability

The device is housed in a SuperSOT™-6 package, which provides excellent thermal characteristics while maintaining a small form factor. The FDC6506P-NL is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

Overall, the ON Semiconductor FDC6506P-NL is a versatile and efficient solution for designers looking to improve power management in their circuit designs. Whether it's for mobile devices, power supplies, or other power-sensitive applications, the FDC6506P-NL offers the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.5075 $71.0150
4+ $29.1344 $116.5376
6+ $28.2239 $169.3434
8+ $27.3135 $218.5080
10+ $26.4030 $264.0300
13+ $23.6717 $307.7321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 2 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess