EN
  • EN
  • DE

FDD6696-NL

Part No FDD6696-NL
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12/09/2004
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 730905-FDD6696-NL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDD6696-NL CAD Model

Description

The ON Semiconductor FDD6696-NL is a high-performance, N-Channel PowerTrench® MOSFET designed for a wide range of applications that demand high efficiency and reliability. This advanced MOSFET is a testament to ON Semiconductor's commitment to providing cutting-edge technology for power management solutions.

Key Features

  • Low On-Resistance: The FDD6696-NL features a low on-resistance (RDS(on)), which translates to reduced conduction losses and enhances overall efficiency in electronic circuits.
  • High Current Capability: With a continuous drain current (ID) of 30A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High-Speed Switching: The device is optimized for fast-switching applications, which is crucial for power supplies, DC-DC converters, and motor control circuits.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process minimizes on-state resistance while maintaining superior switching performance and reliability.
  • Thermal Management: The FDD6696-NL is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal resistance, ensuring stable operation even at high temperatures.

Applications

  • Power Management Systems
  • DC/DC Converters
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Environmental and Quality Certifications

The FDD6696-NL is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a commitment to environmental responsibility. ON Semiconductor ensures that their products meet high quality and reliability standards, providing confidence to designers and manufacturers in integrating the FDD6696-NL into their systems.

With its robust design and advanced technology, the ON Semiconductor FDD6696-NL MOSFET is an ideal choice for engineers looking to improve the performance and efficiency of their power management systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3352 $68.0112
13+ $9.3012 $120.9156
20+ $9.0102 $180.2040
27+ $8.7203 $235.4481
35+ $8.4292 $295.0220
46+ $7.5572 $347.6312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess