EN
  • EN
  • DE

FDH400TR

Part No FDH400TR
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 150V 200MA DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series -
Package Tape & Reel (TR)
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 300 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 100 nA @ 150 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Max)
Base Product Number FDH400
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 1368126-FDH400TR
Ultra Librarian 3D Model Ultra Librarian FDH400TR CAD Model

Description

ON Semiconductor FDH400TR: A Compact and Efficient Diode Solution

Introducing the FDH400TR, a high-performance diode product from ON Semiconductor, designed to meet the demanding requirements of modern electronic applications. This diode is a part of ON Semiconductor's expansive portfolio, known for its reliability, efficiency, and innovation. The FDH400TR is a testament to ON Semiconductor's commitment to providing components that enable smoother and more efficient operation of electronic circuits.

Key Features

  • High Voltage Capability: The FDH400TR is designed to handle high voltages efficiently, making it suitable for a variety of applications that require voltage regulation and protection.
  • Fast Switching Speed: With its fast switching capabilities, this diode ensures minimal energy loss and is ideal for high-frequency operations.
  • Low Leakage Current: It exhibits a low leakage current, which is crucial for maintaining power efficiency and preventing unnecessary power dissipation.
  • Surface Mount Package: The FDH400TR comes in a compact SOD-123 package, making it suitable for space-constrained applications while providing easy mounting on printed circuit boards (PCBs).

Applications

The FDH400TR is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • Voltage regulation modules
  • Protection circuits for sensitive electronics
  • Switching power supplies
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its stringent quality control measures, and the FDH400TR is no exception. This product has undergone rigorous testing to ensure it meets the high standards expected by the industry. Users can trust the FDH400TR for consistent performance and durability in their electronic designs.

Environmental Considerations

ON Semiconductor is committed to environmental stewardship. The FDH400TR is manufactured with eco-friendly practices and materials, ensuring that it complies with various international environmental regulations. This commitment helps customers in reducing their ecological footprint while utilizing high-quality electronic components.

In summary, the FDH400TR from ON Semiconductor is an excellent choice for designers looking for a diode that offers high voltage capability, fast switching, low leakage current, and a compact form factor. Its versatility and reliability make it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess