EN
  • EN
  • DE

FDMF6808N

Part No FDMF6808N
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description DRMOS MODULE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Active
Standard Package 89 pcs
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1058814-FDMF6808N
Ultra Librarian 3D Model Ultra Librarian FDMF6808N CAD Model

Description

ON Semiconductor FDMF6808N Power Stage Module

The FDMF6808N from ON Semiconductor is a highly integrated power stage module designed for efficiency and reliability in a wide range of power conversion applications. This compact module incorporates a driver IC, two power MOSFETs, and a Schottky diode to provide a complete switching power stage in a single package. The integration of these components helps to reduce parasitic inductance and resistance while improving thermal performance and reducing the PCB space required for power stage designs.

Key Features:

  • High-Efficiency Power Conversion: The module is optimized for synchronous buck applications, providing high efficiency and reduced power loss, which is essential for energy-sensitive designs.
  • Integrated Driver and MOSFETs: The FDMF6808N includes a driver IC along with high- and low-side MOSFETs, streamlining the design process and ensuring compatibility between the driver and switches.
  • Compact Footprint: With its Power QFN package, the module saves valuable board space, making it ideal for space-constrained applications.
  • Optimized for Fast Switching: The device is designed to support high switching frequencies, which allows for smaller external components and faster transient response.
  • Thermal Management: The module's enhanced thermal performance ensures reliable operation even under high power and temperature conditions.
  • Robust Protection Features: The FDMF6808N includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the module from various fault conditions.

Applications:

  • DC-DC Converters
  • Computing and Server Power Supplies
  • Telecommunications Equipment
  • Gaming Consoles
  • Graphics Cards
  • Point-of-Load (POL) Modules

The FDMF6808N is an exemplary solution for designers looking to enhance power density and efficiency in their systems. Its integrated design simplifies the power stage construction, enabling a quicker design cycle and a more robust final product. Whether it's for computing, telecommunication, or industrial applications, the FDMF6808N from ON Semiconductor is a reliable choice for high-performance power management.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess