Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058823-FDMS6674BZ
Categories OEM Parts(F-I)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDMS6674BZ CAD Model

Description

The ON Semiconductor FDMS6674BZ is a high-performance, N-Channel PowerTrench® MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This device is an optimal solution for systems requiring a combination of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The FDMS6674BZ boasts an extremely low on-resistance (R<sub>DS(on)) of just 6.5 mΩ at V<sub>GS = 10V, minimizing conduction losses and improving overall efficiency.
  • High Current Capability: This MOSFET can handle a continuous drain current (I<sub>D) of up to 31A, making it suitable for high-power applications.
  • PowerTrench® Technology: ON Semiconductor’s proprietary PowerTrench® process optimizes the device for low gate charge (Q<sub>g), reduced capacitance, and fast switching performance.
  • Thermal Management: The FDMS6674BZ is housed in a compact 8-Pin Power 56 package, which provides excellent thermal performance and a small footprint on the PCB.
  • High Performance: With fast switching speeds and a robust body diode, this MOSFET is ideal for synchronous rectification in DC/DC converters, motor drives, and other power switching applications.

Applications

The FDMS6674BZ is versatile and can be used in various applications, such as:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Server and telecom power systems
  • Battery management systems
  • Load switches

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30V Gate-Source Voltage (V<sub>GS) ±20V Continuous Drain Current (I<sub>D) 31A Power Dissipation (P<sub>D) 3.8W Operating Temperature Range -55°C to +150°C

The ON Semiconductor FDMS6674BZ is a reliable and efficient choice for designers looking to improve power density and efficiency in their systems.

You May Also Be Interested in

Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for IMIC9714AYBT
Omron
LIGHT CURTAIN HAND/ARM 30MM / Light Curtain 30mm Hand/Arm Blanking, Muting Function
Need more? Email Us
ECAD model for F3SJ-A0870P30
Renesas Electronics America
Need more? Email Us
ECAD model for HA17385HPS-E
IXYS
MOSFET N-CH 65V 130A TO263 / N-Channel 65 V 130A (Tc) 250W (Tc) Surface Mount TO-263AA
Need more? Email Us
ECAD model for IXTA130N065T2
GigaDevice Semiconductor
Need more? Email Us
ECAD model for GD25Q40BTIGR1SC7
IXYS
IXGT64N60B3 TRL / IGBT PT 600 V 64 A 460 W Surface Mount TO-268
Need more? Email Us
ECAD model for IXGT64N60B3-TRL
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ECAD model for HAL1508SU
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention