EN
  • EN
  • DE

FDMS86180

Part No FDMS86180
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 151A POWER56
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 100 V 151A (Tc) 138W (Tc) Surface Mount Power56
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package Power56
Family Name FDMS86
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDMS86180DKR, FDMS86180TR, FDMS86180CT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871664-FDMS86180
Ultra Librarian 3D Model Ultra Librarian FDMS86180 CAD Model

Description

The ON Semiconductor FDMS86180 is a state-of-the-art PowerTrench® MOSFET designed for high-efficiency power management applications. This advanced MOSFET features a single N-Channel configuration and is optimized for synchronous rectification in power supplies, providing a perfect solution for designers looking to enhance system performance with reduced power dissipation and improved power density.

Key Features:

  • Low RDS(on): The FDMS86180 offers an exceptionally low on-resistance (RDS(on)) of just 8.4 mΩ at VGS = 10V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (ID) of 13A, this MOSFET can handle significant power without overheating, making it suitable for demanding applications.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is engineered to maximize the cell density, which reduces RDS(on) and minimizes switching losses.
  • Fast Switching Speed: The device is designed for fast switching, which further enhances the efficiency of power conversion circuits where it is used.
  • Optimized Packaging: Housed in a compact 5mm x 6mm MLP package, the FDMS86180 is optimized for reduced board space and excellent thermal performance.

Applications:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Drives
  • Power Over Ethernet (PoE) Applications
  • Computing and Server Power Management

The FDMS86180 is part of ON Semiconductor's commitment to providing energy-efficient solutions. Its robust design ensures reliability and longevity, making it an ideal choice for a wide range of industrial, computing, and telecommunication power systems. With its superior thermal and electrical characteristics, the FDMS86180 stands out as a high-performance component in the field of power electronics.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7486 $52.2346
26+ $3.8963 $101.3038
40+ $3.7746 $150.9840
55+ $3.6528 $200.9040
71+ $3.5311 $250.7081
95+ $3.1658 $300.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess