EN
  • EN
  • DE

FDS2070N7

Part No FDS2070N7
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 150V N-Channel PowerTrench MOSFET | MOSFET N-CH 150V 4.1A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 150V
Id - Continuous Drain Current 4.1A
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Rds On (Maximum) at Id, Vgs 78mOhm at 4.1A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 53nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 1884pF at 75V
Power Dissipation (Maximum) 3W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1173894-FDS2070N7
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDS2070N7 CAD Model

Description

Introducing the FDS2070N7 from ON Semiconductor

The FDS2070N7 is a state-of-the-art N-channel PowerTrench<sup>® MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to deliver high-performance solutions for a wide range of power management applications.

Key Features

  • Low On-Resistance: The FDS2070N7 features extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for applications that require high-speed operation, ensuring that power is delivered efficiently and without delay.
  • Optimized Gate Charge: The device has an optimized gate charge that leads to reduced switching losses without compromising on the conduction losses, striking a perfect balance for power applications.
  • Robust Thermal Performance: The FDS2070N7 is designed to operate reliably even under high-temperature conditions, thanks to its excellent thermal characteristics.
  • Advanced Packaging: Encased in a compact and robust package, this MOSFET is engineered to offer high power density and save valuable board space.

Applications

The FDS2070N7 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Power supplies for telecom and industrial use
  • Battery management systems
  • Load switches
  • Synchronous rectification in power supplies

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the FDS2070N7 meets the highest standards of reliability and performance. This MOSFET is part of ON Semiconductor's comprehensive portfolio of power management solutions designed to meet the needs of modern electronic systems.

Conclusion

Whether you are designing power supplies, managing batteries, or developing high-efficiency converters, the FDS2070N7 from ON Semiconductor offers a reliable and efficient solution. Its advanced features and robust design make it an essential component for engineers looking to optimize their power management systems.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7833 $62.4155
80+ $1.4633 $117.0640
125+ $1.4176 $177.2000
170+ $1.3718 $233.2060
220+ $1.3262 $291.7640
295+ $1.1890 $350.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess