The FDS8929A from ON Semiconductor is a high-performance, PowerTrench® MOSFET designed to deliver efficient power management and conversion in a wide array of electronic applications. This dual N- and P-Channel MOSFET is a versatile component, suitable for use in power switching circuits, offering a combination of low on-state resistance, high-speed switching, and reliability.
Key Features
- Low On-Resistance: The device features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power loss and improved energy efficiency during operation.
- Dual N- and P-Channel: The integration of both N- and P-Channel MOSFETs in a single package simplifies circuit design and reduces board space requirements.
- High-Speed Switching: FDS8929A is optimized for fast switching speeds, thereby enhancing the performance of power conversion circuits.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology ensures that the MOSFET operates with a low gate charge and low capacitances, providing improved switching performance.
- RoHS Compliant: The product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.
Applications
The FDS8929A is ideal for a variety of applications, including:
- Power supply circuits
- DC/DC converters
- Battery management systems
- Motor control circuits
- Load switch applications
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
7.5A for N-Channel, 6.0A for P-Channel
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
With its robust thermal performance and high reliability, the FDS8929A is a solid choice for designers looking to optimize their power management solutions.