EN
  • EN
  • DE

FDS8958B_G

Part No FDS8958B_G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 6.4A/4.5A 8SO / Mosfet Array N and P-Channel 30V 6.4A, 4.5A 900mW Surface Mount 8-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series PowerTrench®
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N and P-Channel
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 6.4A, 4.5A
Rds On (Max) @ Id, Vgs 26mOhm @ 6.4A, 10V, 51mOhm @ 4.5A, 10V
Vgs(th) (Max) @ Id 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 5.8nC @ 4.5V, 9.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 540pF @ 15V, 760pF @ 15V
Power - Max 900mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number FDS89
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Standard Package 2,500
Win Source Part Number 980877-FDS8958B_G
Ultra Librarian 3D Model Ultra Librarian FDS8958B_G CAD Model

Description

The FDS8958B_G from ON Semiconductor is a high-performance, dual N- and P-Channel PowerTrench® MOSFET designed for a variety of applications. This advanced technology MOSFET is optimized for power management applications requiring a compact, low on-resistance, and high-speed switching component.

Key Features

  • Advanced PowerTrench® Process: Utilizes ON Semiconductor's proprietary trench technology for superior performance.
  • Dual N- and P-Channel: Combines both N-Channel and P-Channel MOSFETs in a single SO-8 package for space-saving and simplified design.
  • Low On-Resistance: Features a low RDS(on) to improve efficiency and reduce power losses during operation.
  • High-Speed Switching: Engineered for fast switching speeds, enhancing the performance of the power circuitry.
  • RoHS Compliant: Manufactured with environmentally friendly materials, complying with RoHS standards.

Applications

The FDS8958B_G is versatile and can be used in a wide range of applications, including:

  • Power Supply Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Product Specifications

Parameter Value
Package Type SO-8
N-Channel Drain-Source Voltage (VDSS) 30V
P-Channel Drain-Source Voltage (VDSS) -30V
Continuous Drain Current (ID) - N-Channel 7.5A
Continuous Drain Current (ID) - P-Channel -6.0A
Power Dissipation (PD) 2.5W

The FDS8958B_G is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient solutions that help reduce the global environmental impact. With its advanced features and versatile applications, this dual N & P-Channel MOSFET is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Microchip Technology
RF MOSFET 50V M177
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess