EN
  • EN
  • DE

FDS9958-F085

Part No FDS9958-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2P-CH 60V 2.9A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Mosfet Array 2 P-Channel (Dual) 60V 2.9A 900mW Surface Mount 8-SOIC
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name FDS99
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number FDS9958_F085-ND, FDS9958-F085TR, FDS9958_F085TR-ND, FDS9958_F085CT-ND, FDS9958-F085CT, FDS9958-F085DKR, FDS9958_F085, FDS9958_F085DKR, FDS9958_F085TR, FDS9958_F085DKR-ND, FDS9958_F085CT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871694-FDS9958-F085
Ultra Librarian 3D Model Ultra Librarian FDS9958-F085 CAD Model

Description

The ON Semiconductor FDS9958-F085 is a high-performance, dual N-Channel PowerTrench® MOSFET designed to deliver efficient power management and switching with low on-resistance and minimal power loss. This advanced technology MOSFET is ideal for a broad range of applications, including power supplies, DC-DC converters, motor drives, and other power-intensive applications where efficiency is paramount.

Key Features

  • Low On-Resistance: Features a low R<sub>DS(on) to reduce conduction losses, which enhances overall energy efficiency.
  • High-Speed Switching: Engineered for fast switching speeds, which makes it suitable for high-frequency power switching applications.
  • PowerTrench® Technology: Utilizes ON Semiconductor's proprietary PowerTrench® process that optimizes the device for low gate charge and capacitance, resulting in reduced switching losses.
  • Dual N-Channel Configuration: Integrates two N-Channel MOSFETs in a single package, saving space and simplifying design in applications requiring complementary or half-bridge configurations.
  • Thermal Management: The FDS9958-F085 is encapsulated in an SO-8 package, which offers excellent thermal performance and helps in maintaining device reliability under high-power operation.

Applications

The versatility of the FDS9958-F085 makes it suitable for a wide array of applications. It is especially well-suited for:

  • DC-DC Converters
  • Power Supply Modules
  • Motor Control Circuits
  • Battery Management Systems
  • Load Switching Applications
  • Power Management in Portable Devices

Technical Specifications

  • Voltage Rating: 30V
  • Continuous Drain Current: 8A
  • Power Dissipation: 2.5W
  • Operating Temperature Range: -55°C to +150°C

The FDS9958-F085 from ON Semiconductor exemplifies the company's commitment to providing innovative, energy-efficient solutions that meet the evolving needs of modern electronic systems. By leveraging ON Semiconductor's advanced PowerTrench® technology, the FDS9958-F085 MOSFET offers designers a compact, high-performance component that can significantly enhance the efficiency and reliability of their applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,441 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess