EN
  • EN
  • DE

FFSB20120A-F085

Part No FFSB20120A-F085
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 1200V 20A AUTO SIC SBD  /  Diode Silicon Carbide Schottky 1200 V 32A (DC) Surface Mount D²PAK (TO-263)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 32A (DC)
Voltage - Forward (Vf) (Max) @ If 1.75 V @ 20 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 200 µA @ 1200 V
Capacitance @ Vr, F 1220pF @ 1V, 100KHz
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK (TO-263)
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number FFSB20120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names FFSB20120A-F085OSCT,FFSB20120A-F085OSDKR,FFSB20120A-F085OSTR
Standard Package 800
Win Source Part Number 1134177-FFSB20120A-F085
Ultra Librarian 3D Model Ultra Librarian FFSB20120A-F085 CAD Model

Description

Product Overview: FFSB20120A-F085

The FFSB20120A-F085, a state-of-the-art power rectifier from ON Semiconductor, stands as a testament to the company's commitment to providing high-efficiency, high-performance solutions for power management and conversion applications. This device is a crucial component for engineers looking to optimize the power systems within their electronic designs.

Key Features

  • Voltage Rating: The FFSB20120A-F085 boasts a substantial reverse voltage rating of 1200V, making it well-suited for high-voltage applications.
  • Current Capacity: With a forward continuous current rating of 20A, this rectifier can handle significant current, ensuring reliability in demanding situations.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, enhancing system efficiency by minimizing power losses during operation.
  • Fast Switching Speed: The fast switching speed of this rectifier reduces switching losses and is ideal for high-frequency applications.
  • Robust Design: ON Semiconductor has engineered the FFSB20120A-F085 with a rugged design, ensuring it can withstand harsh environments and provide reliable performance over its lifespan.

Applications

The FFSB20120A-F085 is versatile and can be used in a variety of applications, including:

  • Power supplies for servers, telecom, and data centers
  • Uninterruptible power supplies (UPS)
  • Power factor correction (PFC) circuits
  • Industrial power systems
  • Motor drives and inverters

Quality and Reliability

ON Semiconductor ensures that all its products meet the highest quality standards, and the FFSB20120A-F085 is no exception. It is manufactured in facilities that are certified for international quality standards, and each device undergoes rigorous testing to guarantee performance and durability.

Environmental Considerations

Committed to environmental sustainability, ON Semiconductor ensures that the FFSB20120A-F085 adheres to RoHS directives, making it a suitable choice for eco-conscious applications that require compliance with environmental regulations.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5202 $70.0808
8+ $16.3899 $131.1192
11+ $15.8248 $174.0728
16+ $14.6944 $235.1104
21+ $14.1293 $296.7153
26+ $13.5641 $352.6666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess