EN
  • EN
  • DE

FFSH10120ADN-F155

Part No FFSH10120ADN-F155
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description SIC 1200V DIODE / Diode Array 1 Pair Common Cathode 1200 V 10A (DC) Through Hole TO-247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Package Tube
Product Status Active
Diode Configuration 1 Pair Common Cathode
Technology SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) (per Diode) 10A (DC)
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number FFSH10120
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1324038-FFSH10120ADN-F155
Ultra Librarian 3D Model Ultra Librarian FFSH10120ADN-F155 CAD Model

Description

ON Semiconductor FFSH10120ADN-F155 SiC Schottky Diode

The ON Semiconductor FFSH10120ADN-F155 is a cutting-edge Silicon Carbide (SiC) Schottky diode designed to deliver superior performance in high-frequency power electronics systems. This diode is a perfect choice for applications requiring high efficiency, reliability, and thermal performance. The FFSH10120ADN-F155 is part of ON Semiconductor's extensive portfolio of energy-efficient devices, reflecting the company's commitment to innovation in power management technology.

With a 1200V rating, the FFSH10120ADN-F155 is equipped to handle high voltage operations, making it an ideal component for power supplies, inverters, and motor drives where power efficiency is critical. The SiC material provides a significant advantage over traditional silicon diodes by offering lower power losses and reduced cooling requirements. This results in a more compact and cost-effective design for power converters and other high-voltage applications.

The FFSH10120ADN-F155 boasts a no reverse recovery charge (Qrr) characteristic, which is a standout feature of SiC Schottky diodes. This characteristic minimizes switching losses and improves overall system efficiency, especially in high-frequency operations. Furthermore, the diode's low forward voltage drop contributes to reduced conduction losses, enhancing the performance of the power circuit.

Constructed with ON Semiconductor's advanced technology, the FFSH10120ADN-F155 is designed to withstand high surge currents and offers excellent thermal conductivity. Its robust package ensures long-term reliability and durability, even in harsh environments. The diode also features a low leakage current, which further improves its efficiency and reduces energy waste.

The FFSH10120ADN-F155 is a testament to ON Semiconductor's dedication to providing high-performance components that meet the evolving needs of modern power electronics. With its superior characteristics and proven reliability, this SiC Schottky diode is an excellent choice for designers looking to enhance the efficiency and longevity of their systems.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1394 $65.1152
18+ $6.6786 $120.2148
27+ $6.4698 $174.6846
37+ $6.2612 $231.6644
48+ $6.0524 $290.5152
64+ $5.4263 $347.2832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,604 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess