EN
  • EN
  • DE

FGH20N60SFDTU

Part No FGH20N60SFDTU
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description High current capability, High input impedance | IGBT 600V 40A 165W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type Field Stop
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 40A
Current - Collector Pulsed (Icm) 60A
Vce(on) (Maximum) at Vge, Ic 2.8V at 15V, 20A
Maximum Power 165W
Switching Energy 370μJ (on), 160μJ (off)
Input Type Standard
Gate Charge 65nC
Td (on/off) at 25°C 13ns/90ns
Test Condition 400V, 20A, 10Ohm, 15V
Reverse Recovery Time (trr) 34ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 753232-FGH20N60SFDTU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name FGH20N60SFD
Introduction Date September 18, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian FGH20N60SFDTU CAD Model

Description

The FGH20N60SFDTU is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by ON Semiconductor, a leading figure in energy-efficient innovations. This IGBT is designed to meet a wide variety of needs in the power electronics industry, offering high efficiency and fast switching capabilities.

Key Features

  • High Current Capability: The device can handle a continuous collector current of up to 40A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage of 2.3V, it ensures low conduction losses and is ideal for high-efficiency power circuits.
  • High Input Impedance: The IGBT features a high input impedance, which minimizes gate drive requirements and simplifies the design of the driving circuitry.
  • Fast Switching Speed: It offers excellent switching performance with a fast switching speed, which reduces switching losses and improves overall efficiency.
  • Co-Packaged Diode: The device includes a soft recovery anti-parallel diode, which is optimized for minimal recovery losses during switching events.

Applications

The versatile nature of the FGH20N60SFDTU makes it suitable for a broad range of applications. It is commonly used in:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-AC inverters for solar energy systems
  • Motor drives and controls
  • Induction heating systems

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CE) 600V Collector Current (I<sub>C) 40A Power Dissipation (P<sub>D) 167W Operating Temperature Range -55°C to +150°C

With its robust design and superior performance, the FGH20N60SFDTU from ON Semiconductor is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess