EN
  • EN
  • DE

FGH20N6S2

Part No FGH20N6S2
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, SMPS II Series N-Channel IGBT | IGBT 600V 28A 125W TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 28A
Current - Collector Pulsed (Icm) 40A
Vce(on) (Maximum) at Vge, Ic 2.7V at 15V, 7A
Maximum Power 125W
Switching Energy 25μJ (on), 58μJ (off)
Input Type Standard
Gate Charge 30nC
Td (on/off) at 25°C 7.7ns/87ns
Test Condition 390V, 7A, 25Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-247-3
Supplier Device Package TO-247-3
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1174178-FGH20N6S2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FGH20N6S2 CAD Model

Description

ON Semiconductor FGH20N6S2 IGBT Overview

The FGH20N6S2 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a company renowned for their innovative and reliable semiconductor solutions. This IGBT is designed for a wide range of high-efficiency applications, particularly focusing on power conversion and management systems. Its superior performance characteristics make it an ideal choice for designers looking to achieve optimal energy savings and enhanced system reliability.

Key Features

  • High Current Capability: The FGH20N6S2 is capable of handling significant current, making it suitable for high-power applications.
  • Low On-State Voltage: This IGBT features a low VCE(sat) which minimizes conduction losses and improves overall system efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the FGH20N6S2 ensures reduced switching losses and better performance in high-frequency circuits.
  • High Input Impedance: The high input impedance characteristic of this IGBT simplifies the drive circuitry, reducing design complexity and cost.
  • Rugged Transient Performance: It offers excellent ruggedness under transient conditions, ensuring the device's reliability under challenging situations.

Applications

  • Inverter circuits for renewable energy sources such as solar and wind power systems
  • Uninterruptible Power Supplies (UPS)
  • Motor drives and controls for industrial automation
  • Power factor correction circuits
  • Switched Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value
Collector-Emitter Voltage (VCE) 600V
Continuous Collector Current (IC) 40A
Power Dissipation (PD) 167W
Operating Junction Temperature (Tj) -55°C to +150°C

The FGH20N6S2 from ON Semiconductor stands out as an IGBT that provides a blend of efficiency, reliability, and performance. It is a robust component that can be incorporated into a variety of power applications, driving innovation and efficiency in the electronics industry.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-4
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9744 $62.8208
16+ $7.3643 $117.8288
25+ $7.1344 $178.3600
34+ $6.9034 $234.7156
44+ $6.6736 $293.6384
58+ $5.9829 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess