EN
  • EN
  • DE

FGH4L40T120LQD

Part No FGH4L40T120LQD
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description 1200V 40A FSIII IGBT LOW VCESAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202212-FGH4L40T120LQD
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Power - Max 306 W
Switching Energy 1.04mJ (on), 1.35mJ (off)
Input Type Standard
Gate Charge 227 nC
Ultra Librarian 3D Model Ultra Librarian FGH4L40T120LQD CAD Model

Description

The FGH4L40T120LQD is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This IGBT is part of the high-performance Field Stop II series, which is renowned for its efficiency and reliability in high-power applications.

Key Features:

  • High Current Capability: The FGH4L40T120LQD is capable of handling a continuous collector current (I<sub>C) of up to 40A, making it suitable for applications that require high current handling capacity.
  • High Voltage Rating: With a collector-emitter voltage (V<sub>CE) rating of 1200V, this IGBT is designed for use in systems that operate at high voltages, providing excellent performance in power conversion applications.
  • Low On-State Voltage: The device features a low on-state voltage (V<sub>CE(on)), which minimizes conduction losses and improves overall system efficiency.
  • Fast Switching Speed: FGH4L40T120LQD boasts fast switching capabilities, reducing switching losses and allowing for higher switching frequencies in power converters and inverters.
  • Co-Packaged Free-Wheeling Diode: This IGBT includes a co-packaged fast and soft recovery anti-parallel diode, which provides protection against reverse voltage and improves the efficiency of the switching performance.
  • Robust Thermal Performance: The device is encapsulated in a TO-247 package, which offers excellent thermal performance and ensures device longevity even under high-temperature operating conditions.

Applications:

The FGH4L40T120LQD is ideal for a wide range of power applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Renewable Energy Inverters (Solar & Wind)

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The FGH4L40T120LQD is built to meet stringent quality standards, ensuring reliable performance in demanding environments. With its robust design and advanced technology, this IGBT is a top choice for engineers looking for components that offer both power efficiency and durability.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9644 $63.7152
18+ $6.5349 $117.6282
28+ $6.3307 $177.2596
38+ $6.1265 $232.8070
49+ $5.9223 $290.1927
66+ $5.3097 $350.4402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess