EN
  • EN
  • DE

FGH75T65SHDT-F155

Part No FGH75T65SHDT-F155
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 650V 150A 455W TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features IGBT Trench Field Stop 650 V 150 A 455 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FGH75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FGH75T65SHDT_F155-ND, FGH75T65SHDT_F155
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919098-FGH75T65SHDT-F155
Ultra Librarian 3D Model Ultra Librarian FGH75T65SHDT-F155 CAD Model

Description

The FGH75T65SHDT-F155 from ON Semiconductor is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) designed for high-efficiency and high-speed switching applications. This IGBT is a part of ON Semiconductor's advanced Field Stop II IGBT technology line, which is engineered to deliver superior performance in terms of power efficiency and reliability.

Key Features

  • High Current Capability: The FGH75T65SHDT-F155 is capable of handling continuous currents up to 75A, making it an ideal choice for demanding applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) rating of 650V, this IGBT can be used in high voltage circuits, providing excellent power handling capabilities.
  • Low On-State Voltage Drop: The device exhibits a low Vce(on) typically at 1.55V, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The IGBT features a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a soft recovery anti-parallel diode ensures efficient switching and protection against reverse voltage transients.
  • Robustness: The FGH75T65SHDT-F155 is designed to be rugged and reliable, with a high tolerance for thermal and electrical stresses.

Applications

The versatility of the FGH75T65SHDT-F155 IGBT allows it to be used in a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating Systems
  • Renewable Energy Inverters (Solar, Wind)
  • Electric Vehicle (EV) Chargers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FGH75T65SHDT-F155 is built with rigorous standards, ensuring that it meets the demands of industrial and commercial applications where performance and durability are critical. With its combination of efficiency, speed, and robustness, the FGH75T65SHDT-F155 IGBT from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8370 $52.5330
21+ $4.7893 $100.5753
33+ $4.6397 $153.1101
45+ $4.4900 $202.0500
58+ $4.3403 $251.7374
78+ $3.8913 $303.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess