EN
  • EN
  • DE

FGHL40T65MQDT

Part No FGHL40T65MQDT
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description FS4 MID SPEED IGBT 650V 40A TO24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series -
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 60 A
Current - Collector Pulsed (Icm) 160 A
Vce(on) (Max) @ Vge, Ic 1.8V @ 15V, 40A
Power - Max 238 W
Switching Energy 880µJ (on), 490µJ (off)
Input Type Standard
Gate Charge 80 nC
Td (on/off) @ 25°C 18ns/75ns
Test Condition 400V, 40A, 6Ohm, 15V
Reverse Recovery Time (trr) 86 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376594-FGHL40T65MQDT
Ultra Librarian 3D Model Ultra Librarian FGHL40T65MQDT CAD Model

Description

Introducing the FGHL40T65MQDT from ON Semiconductor

The FGHL40T65MQDT is a cutting-edge Field-Stop IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance IGBT is engineered to offer an optimal balance between conduction and switching losses, making it an ideal choice for a wide range of high-efficiency applications.

Key Features

  • High Current Rating: The device is capable of handling a continuous collector current of up to 40A, which makes it suitable for high-power applications.
  • Low On-State Voltage: It boasts a low V<sub>CE(sat) of typically 1.65V, which contributes to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The FGHL40T65MQDT offers fast switching characteristics, which helps in reducing switching losses and is beneficial for applications that require high switching frequencies.
  • High Operating Temperature: With a maximum operating junction temperature of 175°C, it is designed to withstand tough thermal environments.
  • Co-Packaged Diode: This IGBT comes with a soft recovery anti-parallel diode, which enhances performance during reverse recovery conditions.

Applications

The versatility of the FGHL40T65MQDT makes it suitable for a broad spectrum of power applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Induction Heating
  • Renewable Energy Inverters (Solar, Wind)

Reliability and Performance

ON Semiconductor's commitment to reliability is evident in the FGHL40T65MQDT, with its robust design and ability to deliver consistent performance over a wide range of operating conditions. The device's superior thermal characteristics ensure longevity and stable operation, which is crucial for mission-critical systems.

Eco-Friendly

In line with ON Semiconductor's dedication to environmental sustainability, the FGHL40T65MQDT is designed to be energy-efficient, thereby helping to reduce carbon footprint and operating costs for end-users.

Whether you're designing power conversion systems or looking to improve the efficiency of existing applications, the FGHL40T65MQDT from ON Semiconductor is a reliable and efficient solution that meets the rigorous demands of modern power electronics.

You May Also Be Interested in

IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
STMicroelectronics
IGBT 600V 40A TO-220
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1203 $53.5639
26+ $3.8595 $100.3470
41+ $3.7291 $152.8931
58+ $3.4684 $201.1672
75+ $3.3380 $250.3500
94+ $3.2076 $301.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess