EN
  • EN
  • DE

FGP10N60UNDF

Part No FGP10N60UNDF
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT NPT 600V 20A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 20 A
Current - Collector Pulsed (Icm) 30 A
Vce(on) (Max) @ Vge, Ic 2.45V @ 15V, 10A
Power - Max 139 W
Switching Energy 150µJ (on), 50µJ (off)
Input Type Standard
Gate Charge 37 nC
Td (on/off) @ 25°C 8ns/52.2ns
Test Condition 400V, 10A, 10Ohm, 15V
Reverse Recovery Time (trr) 37.7 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number FGP10N60
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 846448-FGP10N60UNDF
Ultra Librarian 3D Model Ultra Librarian FGP10N60UNDF CAD Model

Description

FGP10N60UNDF IGBT - ON Semiconductor

The FGP10N60UNDF is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is optimized for various applications that require fast switching, high efficiency, and reliability. It is particularly suited for use in power management systems, motor control circuits, and renewable energy inverters, among other applications.

Key Features

  • High Current Capability: The FGP10N60UNDF IGBT is capable of handling continuous currents up to 10A, making it suitable for high power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) of 600V, this IGBT can safely manage high voltage operations, providing a margin for spikes and surges often encountered in industrial environments.
  • Low On-State Voltage Drop: The device features a low saturation voltage (Vce(sat)) which reduces on-state power dissipation, enhancing overall efficiency.
  • Fast Switching Speed: The fast switching capability minimizes transition losses and improves the performance in applications such as high-frequency converters.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged fast recovery diode ensures efficient commutation and protection against reverse voltage transients.
  • High Input Impedance: The IGBT has a high input impedance, which reduces gate drive requirements and simplifies the drive circuitry.

Applications

  • AC and DC Motor Drives
  • Uninterruptible Power Supplies (UPS)
  • Induction Heating
  • Power Factor Correction (PFC) Circuits
  • Solar Inverters
  • Welding Equipment

The FGP10N60UNDF IGBT from ON Semiconductor is a robust and versatile component that offers a balance between performance and cost-effectiveness. Its robust design ensures reliable operation even under harsh conditions, making it an excellent choice for designers looking to enhance the efficiency and durability of their power electronic systems.

With its comprehensive feature set and reliable performance, the FGP10N60UNDF is a valuable component for any application demanding high-efficiency power conversion and control.

You May Also Be Interested in

ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8092 $60.6900
175+ $0.6640 $116.2000
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5395 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess