EN
  • EN
  • DE

FJN3303FTA

Part No FJN3303FTA
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1.5A TO92 / High Voltage Fast-Switching NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1.5A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 3V at 500mA, 1.5A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 14 at 500mA, 2V
Power - Max 650mW
Frequency - Transition 4MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Part Number Series FJN3303
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802559-FJN3303FTA
Ultra Librarian 3D Model Ultra Librarian FJN3303FTA CAD Model

Description

ON Semiconductor FJN3303FTA - High-Performance Transistor

The ON Semiconductor FJN3303FTA is a high-quality NPN transistor that offers a perfect balance of efficiency and performance for a wide range of electronic applications. This versatile component is designed to meet the stringent requirements of modern circuit designs, providing reliable operation and a long service life.

Key Features:

  • High Current Gain Bandwidth Product: The FJN3303FTA boasts a high fT, making it suitable for amplification of high-frequency signals.
  • Low Saturation Voltage: It offers low V<sub>CE(sat) values, which translates to reduced power loss and improved efficiency in switching applications.
  • High Collector-Emitter Breakdown Voltage: With a V<sub>CEO of 50V, this transistor can handle higher voltage applications, providing more headroom for design flexibility.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure stability and reliability even under high temperature operating conditions.
  • Compact SOT-23 Package: The small footprint of the SOT-23 package makes it ideal for space-constrained applications without compromising on power handling capabilities.

Applications:

The FJN3303FTA is well-suited for a variety of applications, including:

  • Switching and Amplification Circuits
  • Audio Amplifiers
  • Signal Processing
  • Power Management Solutions
  • Driver Stages in Hi-Fi Systems
  • Control Systems

Reliability:

ON Semiconductor is known for its commitment to quality, and the FJN3303FTA is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability expectations of even the most demanding applications. Whether you're designing consumer electronics or industrial systems, the FJN3303FTA provides the performance and durability you need.

Conclusion:

With its outstanding electrical characteristics and compact packaging, the FJN3303FTA from ON Semiconductor is an excellent choice for designers looking to enhance the performance of their electronic systems. Its ability to manage high-frequency signals, power efficiency, and thermal resilience makes it a go-to component for a myriad of applications.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,750 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess