EN
  • EN
  • DE

BC846S E6433

Part No BC846S E6433
Manufacturer Infineon Technologies
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1142+
Reference case SOT363
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 752233-BC846S E6433
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BC846S E6433 CAD Model

Description

The BC846S E6433 is a dual NPN bipolar junction transistor (BJT) array manufactured by Infineon Technologies. This transistor array is designed for general-purpose switching and amplification applications. It's commonly used in various electronic circuits where multiple transistors are required, providing space savings and simplified circuit design.

Applications:

  • General-Purpose Switching: Used in switching circuits for controlling LEDs, relays, and other electronic components.
  • Amplification: Employed in small-signal amplification stages in audio amplifiers and other electronic devices.
  • Digital Logic: Utilized in logic gates and other digital circuits.
  • Driver Circuits: Used as driver transistors for driving larger loads, such as motors and actuators.
  • Level Shifting: Can be used in level shifting circuits to convert voltage levels between different logic families.

Features:

  • Dual NPN Transistors: Contains two NPN transistors in a single package, saving space and simplifying circuit layout.
  • Low Saturation Voltage: Exhibits a low saturation voltage, minimizing power loss in switching applications.
  • High Current Gain (hFE): Offers a high current gain, allowing for efficient amplification of small signals.
  • Small Signal Transistor: Designed for small-signal applications, providing good linearity and low noise.
  • SOT-363 Package: Comes in a small SOT-363 (Super Small Outline Transistor) package, ideal for space-constrained applications.
  • RoHS Compliant: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Space Savings: Dual transistors in a single package reduce component count and save valuable board space.
  • Efficient Switching: Low saturation voltage minimizes power loss in switching applications, improving energy efficiency.
  • Improved Signal Amplification: High current gain allows for efficient amplification of small signals, improving circuit performance.
  • Simplified Circuit Design: Integrated dual transistors simplify circuit design and reduce assembly time.
  • Compact Design: Small SOT-363 package allows for integration into space-constrained environments.

Additional Details:

The Infineon BC846S E6433 is a versatile and reliable dual NPN transistor array suitable for a wide range of electronic applications. Its small size, low saturation voltage, and high current gain make it an excellent choice for both switching and amplification circuits. The integration of two transistors in a single package simplifies circuit design and reduces component count, making it a cost-effective solution for many applications. The RoHS compliance ensures that the device meets environmental standards. The BC846S E6433 is commonly used in portable devices, consumer electronics, and industrial control systems.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess