EN
  • EN
  • DE

FJP5021RTU

Part No FJP5021RTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 500V 5A TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 500 V 5 A 18MHz 50 W Through Hole TO-220-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FJP5021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919143-FJP5021RTU
Ultra Librarian 3D Model Ultra Librarian FJP5021RTU CAD Model

Description

The ON Semiconductor FJP5021RTU is a state-of-the-art power transistor designed to meet the high demands of modern electronic applications. This robust component is a preferred choice for engineers looking to achieve efficient power management and control within their electronic circuits.

Key Features:

  • High Voltage Capability: The FJP5021RTU offers a high collector-emitter voltage (Vceo) of 250V, making it suitable for high voltage applications.
  • High Current Handling: With a continuous collector current (Ic) rating of 8A, this transistor can handle significant power for a wide range of operations.
  • Low Saturation Voltage: The device has been engineered to have a low saturation voltage, which reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Its fast switching capabilities make it ideal for high-frequency applications, ensuring minimal transition losses.
  • Robust Package: Encased in a TO-220 package, the FJP5021RTU ensures a solid mechanical and thermal performance, with excellent heat dissipation properties.

Applications:

The versatility of the FJP5021RTU allows it to be used in a variety of applications, including:

  • Switching regulators
  • Power inverters
  • Motor controls
  • Audio amplifiers
  • High power switching circuits

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the FJP5021RTU is no exception. It is built to the highest standards, ensuring reliability and performance consistency. The device complies with RoHS directives, making it an environmentally friendly choice for electronic manufacturers looking to reduce their ecological footprint.

Conclusion:

With its high voltage and current capabilities, fast switching speeds, low saturation voltage, and robust packaging, the FJP5021RTU from ON Semiconductor is an excellent choice for designers who require a reliable and efficient power transistor for their high-performance applications.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess