EN
  • EN
  • DE

FJPF5027OTU

Part No FJPF5027OTU
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 3A TO-220F / High Voltage and High Reliability
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 800V
Vce Saturation (Maximum) at Ib, Ic 2V at 300mA, 1.5A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 20 at 200mA, 5V
Power - Max 40W
Frequency - Transition 15MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220F
Part Number Series FJPF5027
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806728-FJPF5027OTU
Ultra Librarian 3D Model Ultra Librarian FJPF5027OTU CAD Model

Description

ON Semiconductor FJPF5027OTU Power Transistor

The ON Semiconductor FJPF5027OTU is a high-performance power transistor designed to deliver efficiency and reliability for a variety of applications. This NPN silicon transistor is a crucial component in power management solutions, particularly in situations that require high-speed switching and power regulation.

Key Features

  • High Voltage Capability: The FJPF5027OTU is capable of supporting high voltage operations, making it suitable for power supplies and other circuits that operate at elevated voltages.
  • High Current Rating: This transistor can handle significant current loads, which is essential for applications that demand high power output.
  • Fast Switching Speed: With its rapid switching capabilities, the FJPF5027OTU is an excellent choice for circuits that require quick response times.
  • Low Saturation Voltage: The low VCE(sat) characteristic of the device helps to reduce power loss and improve efficiency when the transistor is in the on-state.
  • TO-220 Fullpak Package: The device comes in a TO-220 Fullpak package, which provides excellent thermal performance and is suitable for through-hole mounting, making it easy to integrate into various circuit designs.

Applications

The versatility of the FJPF5027OTU makes it a preferred choice for a wide range of applications, including:

  • Switching regulators
  • Motor controls
  • Inverters
  • Power amplifiers
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FJPF5027OTU is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability. The robust construction of the transistor allows it to withstand challenging conditions, making it a reliable choice for both commercial and industrial applications.

Whether you are designing a power supply, working on motor control, or developing an audio amplifier, the FJPF5027OTU provides the power handling and efficiency you need. It's a testament to ON Semiconductor's dedication to providing components that push the boundaries of power management technology.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.1A SOT-323
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2609 $56.5218
5+ $23.1884 $115.9420
7+ $22.4638 $157.2466
10+ $21.7391 $217.3910
12+ $21.0145 $252.1740
16+ $18.8406 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess