EN
  • EN
  • DE

FLD00030

Part No FLD00030
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SENSOR PHOTO 630NM TOP VIEW 2SMD  /  Phototransistors 630nm Top View 2-SMD, J-Lead
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Phototransistors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 6 V
Current - Dark (Id) (Max) 100 nA
Wavelength 630nm
Mounting SMD (SMT)
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 2-SMD, J-Lead
Base Product Number FLD00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.7080
Standard Package 3,000
Win Source Part Number 1059258-FLD00030
Ultra Librarian 3D Model Ultra Librarian FLD00030 CAD Model

Description

Product Overview: FLD00030 by ON Semiconductor

The FLD00030, crafted by the renowned ON Semiconductor, stands as a testament to their commitment to innovation and excellence in the semiconductor industry. This product is designed to cater to a wide array of applications, particularly excelling in power management tasks where efficiency and reliability are paramount.

Key Features

  • High Performance: The FLD00030 is engineered to deliver top-notch performance, ensuring that power is managed effectively across various circuits. Its design is optimized for minimal power loss and maximum efficiency.
  • Durability: ON Semiconductor has built the FLD00030 to withstand rigorous conditions, making it a reliable component in even the most demanding environments. This durability is a hallmark of ON Semiconductor's product line.
  • Integration: With integration in mind, the FLD00030 can be easily incorporated into a wide range of electronic systems. Its compatibility with other components makes it a versatile choice for designers and engineers.
  • Energy Saving: The product is designed with energy conservation as a priority, helping to reduce the carbon footprint of electronic devices by minimizing power wastage.

Applications

The FLD00030 is suitable for a diverse set of applications, including:

  • Power supply units
  • DC/DC converters
  • Battery management systems
  • Automotive electronics
  • Renewable energy systems

Technical Specifications

ON Semiconductor ensures that the FLD00030 is built to meet rigorous technical standards. Key specifications include:

  • Optimized for high-frequency operation
  • Low on-resistance
  • High thermal performance
  • Robust construction for long-term reliability

Quality and Support

ON Semiconductor is committed to providing exceptional quality and support for the FLD00030. Customers can expect comprehensive technical support and documentation, ensuring a seamless integration into their projects. The company's dedication to customer satisfaction makes the FLD00030 a smart choice for those seeking a reliable and efficient power management solution.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess