EN
  • EN
  • DE

FLZ10VC

Part No FLZ10VC
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes | DIODE ZENER 10.1V 500MW SOD80
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Voltage - Zener (Nom) (Vz) 10.1V
Tolerance ±3%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 6.6 Ohms
Current - Reverse Leakage at Vr 110nA at 7V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style SMD
Manufacturer Package DO-213AC, MINI-MELF, SOD-80
Supplier Device Package SOD-80
Family Part Number FLZ10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718379-FLZ10VC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FLZ10VC CAD Model

Description

The FLZ10VC from ON Semiconductor is a high-precision voltage reference diode designed to offer a stable reference voltage for various electronic applications. This component is a Zener diode, which is commonly used in voltage regulation circuits due to its ability to maintain a constant voltage over a wide range of current flows.

Key Features

  • Nominal Zener Voltage: The FLZ10VC provides a nominal Zener voltage of 10V, making it suitable for circuits that require a 10V reference.
  • Tight Voltage Tolerance: This Zener diode comes with a tight voltage tolerance, ensuring precise voltage regulation and stability in your circuit designs.
  • Low Dynamic Impedance: The dynamic impedance of the FLZ10VC is kept low, which contributes to better performance in voltage regulation by minimizing voltage changes under varying current conditions.
  • High Power Dissipation: With its capability to dissipate high amounts of power, the FLZ10VC can handle higher loads, making it suitable for more demanding applications.
  • Surface Mount Package: The device comes in a surface-mount package, allowing for efficient use of PCB space and compatibility with modern automated assembly processes.

Applications

The FLZ10VC is versatile and can be used in a variety of electronic applications, including:

  • Power supplies
  • Voltage regulators
  • Reference voltage sources for analog-to-digital converters (ADCs)
  • Motor control circuits
  • Overvoltage and surge protection circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FLZ10VC is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

Ordering Information

To order the FLZ10VC or to obtain more information about this voltage reference diode, please contact ON Semiconductor or an authorized distributor. Ensure you specify the correct part number to receive the product that meets your voltage regulation needs.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess