EN
  • EN
  • DE

2N6490G

Part No 2N6490G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Silicon Plastic Power Transistors 60−80 VOLTS, 75 WATTS | TRANS PNP 60V 15A TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) at Ib, Ic 3.5V at 5A, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 20 at 5A, 4V
Maximum Power 1.8W
Frequency - Transition 5MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number 2N6490
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1124152-2N6490G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6490G CAD Model

Description

The 2N6490G is a high-quality bipolar junction transistor (BJT) from ON Semiconductor, a leading manufacturer in the semiconductor industry. This robust transistor is designed for general-purpose amplifier and switching applications, making it a versatile component suitable for a wide range of electronic circuits.

Key Features

  • High Voltage Capabilities: The 2N6490G is capable of withstanding high voltages, with a collector-emitter voltage (VCEO) of up to 80V, which is ideal for applications that require high voltage operation.
  • Ample Current Handling: With a continuous collector current (IC) rating of up to 15A, this transistor can handle significant current loads, making it suitable for power amplification tasks.
  • Power Dissipation: It has a power dissipation of 115W, ensuring that it can manage the heat generated during operation without compromising performance.
  • TO-220 Package: Encased in a TO-220 package, the 2N6490G offers a balance of compact size and thermal efficiency, making it easy to integrate into a variety of designs.

Applications

The 2N6490G is commonly used in:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Various other electronic circuits requiring robust amplification or switching capabilities

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the 2N6490G is no exception. Each transistor is manufactured with the highest standards, ensuring that it performs consistently across various conditions and applications. This commitment to quality makes the 2N6490G a reliable choice for designers and engineers looking for a dependable component for their electronic designs.

Environmental Compliance

The 2N6490G also meets various environmental standards, including RoHS compliance, which ensures that it adheres to regulations limiting the use of hazardous substances in electronic components. This makes the 2N6490G an environmentally friendly option for manufacturers looking to create sustainable products.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess