EN
  • EN
  • DE

FM93C46EM8

Part No FM93C46EM8
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 1KBIT SPI 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 95
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919179-FM93C46EM8
Ultra Librarian 3D Model Ultra Librarian FM93C46EM8 CAD Model

Description

ON Semiconductor FM93C46EM8 Microchip Overview

The FM93C46EM8 is a high-performance, 1K-bit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) microchip produced by ON Semiconductor. This microchip is designed to deliver a flexible and reliable data storage solution for a wide range of electronic applications. The FM93C46EM8 is particularly well-suited for use in configurations where low power consumption and a small footprint are essential.

Key Features

  • Memory Size: The chip features a 1K-bit of EEPROM, organized as 64 x 16 or 128 x 8 bits, selectable via a programming instruction, providing versatile storage options for different types of data.
  • Interface: It utilizes a simple 3-wire serial interface which facilitates easy integration into existing systems and allows for straightforward communication with microcontrollers and other digital devices.
  • Operating Voltage: The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with most 5V systems.
  • Low Power Consumption: It is designed for low power consumption, which helps in extending the battery life of portable devices where it might be employed.
  • Programming: The FM93C46EM8 supports self-timed write cycle with auto-clear, along with a write protection mechanism to prevent accidental data corruption.
  • Package: The device comes in an 8-lead Mini-PDIP package, which is well-suited for space-constrained applications.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability across various environments.

Applications

The FM93C46EM8 EEPROM is ideal for a variety of applications that require reliable and non-volatile memory storage. It is commonly used in:

  • Telecommunication systems
  • Automotive electronics
  • Portable devices
  • Medical instruments
  • Industrial control systems

ON Semiconductor's commitment to quality ensures that the FM93C46EM8 EEPROM is a dependable component for preserving critical data across multiple device power cycles. Its robust design and versatility make it a smart choice for designers who need a compact, energy-efficient memory solution.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess