EN
  • EN
  • DE

FMS6413CS

Part No FMS6413CS
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description Single Channel Video Driver with Integrated Filter and Clamp | IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Filter
-3db Bandwidth 7.1MHz
Supply Current 60mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 4.75V ~ 5.25V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number FMS6413
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1174861-FMS6413CS
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6413CS CAD Model

Description

ON Semiconductor's FMS6413CS Video Filter Driver

The FMS6413CS from ON Semiconductor is a highly integrated video filter driver designed to meet the rigorous demands of modern video applications. This three-channel device is engineered to provide high-quality video filtering and is ideal for applications such as DVD players, set-top boxes, and multimedia devices.

The FMS6413CS features a low-pass filter with selectable cutoff frequencies, making it versatile for various video standards. The filter is designed to attenuate unwanted high-frequency noise, thereby enhancing the overall visual quality of the video output. The device supports standard definition (SD), extended definition (ED), and high definition (HD) video signals, ensuring compatibility with a wide range of video formats.

One of the key advantages of the FMS6413CS is its ability to drive both AC-coupled and DC-coupled outputs. This flexibility allows designers to use the device in multiple configurations, adapting to different system requirements. The driver has the capability to deliver a 6dB gain which enables it to drive long cables without signal degradation, ensuring a clear and stable video signal even over extended distances.

The FMS6413CS is designed with ON Semiconductor's commitment to power efficiency, featuring a low-power consumption that makes it suitable for portable and power-sensitive applications. Additionally, the device comes in a compact SOIC-8 package, making it an excellent choice for space-constrained designs.

For ease of integration, the FMS6413CS includes an I2C interface for programming and control. This interface allows for easy adjustment of filter characteristics and other parameters, providing designers with the flexibility to fine-tune the video output to meet specific application needs.

In summary, the FMS6413CS from ON Semiconductor is a versatile, high-performance video filter driver that delivers superior video quality, flexible integration options, and efficient power consumption. Its ability to support multiple video standards and drive capabilities makes it an essential component for any video processing application.

You May Also Be Interested in

Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Analog Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7535 $57.8235
52+ $2.2592 $117.4784
80+ $2.1887 $175.0960
110+ $2.1183 $233.0130
142+ $2.0478 $290.7876
189+ $1.8365 $347.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess