Products specifications

Manufacturer Texas Instruments
Standard Package 75
Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Packaging Tube
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36V
Current - Output 100mA
Tolerance ±2.2%
Current - Cathode 1mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Shunt - Adjustable Programmable - Texas Instruments
Win Source Part Number 081268-TL431CD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Ultra Librarian 3D Model Ultra Librarian TL431CD CAD Model

Description

The TL431CD from Texas Instruments is a versatile, precision programmable voltage reference that can be set to any value between 2.495 and 36 volts with two external resistors. This integrated circuit (IC) is widely used in various applications, including power supplies, battery chargers, and voltage monitoring systems, due to its flexibility and accuracy.

As a shunt regulator, the TL431CD can be used in both adjustable voltage and current regulation scenarios. It acts as a zener diode with a low temperature coefficient, ensuring stable operation over a wide range of temperatures and making it an excellent choice for temperature-critical applications.

Key Features:

  • Programmable Output Voltage: Set any desired output voltage within its range using external resistors.
  • Low Output Noise: Offers a stable reference with minimal noise, crucial for sensitive electronics.
  • Low Dynamic Output Impedance: Ensures stable voltage under varying load conditions.
  • Temperature Compensated: Reliable performance across a temperature range of -40°C to 85°C.
  • High Precision: Features a typical output voltage tolerance of 0.5%, providing high accuracy for demanding applications.

The TL431CD comes in an 8-pin SOIC package, making it suitable for space-constrained applications. Its pinout is designed for easy implementation in a wide range of circuits.

Applications:

  • Adjustable voltage and current power supplies
  • Battery chargers and management systems
  • Voltage monitoring and control systems
  • Switching power supplies
  • Motor control circuits

With its combination of flexibility, precision, and reliability, the TL431CD is a go-to solution for designers looking to create robust and accurate power management systems. Its ease of use and wide availability make it an industry standard for voltage reference applications.

You May Also Be Interested in

Maxim Integrated
1ppm/°C, Low-Noise, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6341EPA
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $1.8012
ECAD model for TS431BIYLT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $3.4410
ECAD model for TS6001AIG325T
STMicroelectronics
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.3065
ECAD model for TS3431ILT
Renesas Electronics America
Precision, Low Noise FGA™ Voltage References | IC VREF SERIES 5V 8SOIC
Need more? Email Us
ECAD model for ISL21009BFB850Z
STMicroelectronics
IC VREF SHUNT 1.224V SOT23-5
Need more? Email Us
ECAD model for TS4431AILT
STMicroelectronics
IC VREF SHUNT 1.225V SOT23
Lowest to $0.9362
ECAD model for TS824ILT-1.2
Taiwan Semiconductor
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for TS432CT
Texas Instruments
IC VREF SHUNT ADJ 8DIP
Need more? Email Us
ECAD model for UC39431NG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1236 $50.0580
865+ $0.1157 $100.0805
1,345+ $0.1118 $150.3710
1,925+ $0.1040 $200.2000
2,500+ $0.1001 $250.2500
3,120+ $0.0962 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 405 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention