EN
  • EN
  • DE

MC14538B

Part No MC14538B
Manufacturer ON Semiconductor
Description Dual Precision Retiggerable/Resettable Monostable Multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217868-MC14538B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14538B CAD Model

Description

ON Semiconductor MC14538B Dual Precision Retriggerable/Resettable Monostable Multivibrator

The MC14538B is a versatile dual precision monostable multivibrator designed and manufactured by ON Semiconductor. This integrated circuit (IC) is retriggerable and resettable, ensuring high performance in a variety of timing, delay, and pulse generation applications. The device is fabricated with high-speed silicon gate technology, which offers robust and reliable operation.

Key Features

  • Wide Supply Voltage Range: The MC14538B operates over a broad supply voltage range from 3V to 18V, making it suitable for various electronic applications, from low-voltage portable equipment to industrial machinery.
  • Retriggerable/Resettable Functionality: This monostable multivibrator can be triggered by either a positive or a negative pulse, and the output pulse duration can be extended by retriggering the device. Additionally, it can be quickly reset to its initial state, providing flexibility and control over the timing sequences.
  • Separate Reset Inputs: Each multivibrator has a separate reset input for added convenience, allowing individual control of the timing operations.
  • Output Pulse Width Range: The output pulse width is precisely controlled by the external timing components (resistor and capacitor), and it can range from a few nanoseconds to several hours, catering to a wide spectrum of timing requirements.
  • High Output Current: The device can source or sink up to 100mA, which is sufficient for driving most relay coils, solenoids, and other output devices directly.
  • Standardized Symmetrical Output Characteristics: The MC14538B provides consistent and symmetrical output characteristics, ensuring reliable operation across different devices and applications.

Applications

The MC14538B is ideal for a variety of applications, including timing circuits, pulse generation, delay lines, and sequence timers. Its robust design and flexible features make it a popular choice for use in consumer electronics, industrial control systems, and communication devices.

Whether you're designing a simple delay timer or a complex automated system requiring precise pulse management, the MC14538B from ON Semiconductor offers a high-performance, cost-effective solution that engineers can rely on.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,605 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess