EN
  • EN
  • DE

FOD0738

Part No FOD0738
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description Optocouplers consist of an AlGaAs LED optically coupled to a high speed trans-impedance amplifier and voltage comparator | OPTOISO 2.5KV 2CH PUSH PULL 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Input Type DC
Output Type Push-Pull, Totem Pole
Current - Output / Channel 2mA
Data Rate 15MBd
Propagation Delay tpLH / tpHL (Maximum) 60ns, 60ns
Rise / Fall Time 12ns, 8ns
Voltage - Forward (Vf) 1.45V
Current - DC Forward (If) (Maximum) 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174934-FOD0738
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD0738 CAD Model

Description

Introducing the FOD0738 Optocoupler from ON Semiconductor

ON Semiconductor's FOD0738 is a cutting-edge optocoupler device designed for various applications requiring signal isolation with high voltage insulation and low power consumption. This robust component is a perfect solution for professionals looking for reliable performance in industrial, automotive, and consumer electronics sectors.

Key Features

  • High Isolation Voltage: The FOD0738 offers an impressive isolation voltage of 3750Vrms, providing excellent protection against high voltage spikes and surges that could potentially damage sensitive circuitry.
  • High-Speed Switching: With a fast switching speed, this optocoupler is well-suited for high-frequency applications, ensuring rapid signal transmission without significant delays.
  • Low Power Consumption: Engineered for efficiency, the FOD0738 operates with low power consumption, making it ideal for power-sensitive designs.
  • Wide Operating Temperature Range: It is designed to perform reliably in a broad range of temperatures, from -55°C to +110°C, accommodating various environmental conditions.
  • Regulatory Compliance: The optocoupler is compliant with UL, CSA, VDE, and other regulatory standards, ensuring a high level of safety and reliability for users.

Applications

The versatility of the FOD0738 allows it to be used in a multitude of applications. These include:

  • Isolated error amplifiers in switch-mode power supplies
  • Isolation in test and measurement instruments
  • Signal transmission between systems of different potentials and impedances
  • Industrial controls
  • Automotive systems where signal integrity and isolation are critical

Technical Specifications

The FOD0738 features a forward current of 20mA, a forward voltage of 1.4V, and a collector-emitter voltage of 70V. It also boasts a typical current transfer ratio (CTR) of 100% to 600%, ensuring efficient signal transfer from input to output.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the FOD0738 is no exception. Each unit is meticulously crafted to meet the highest standards of performance and durability. Customers can trust ON Semiconductor's FOD0738 for their critical applications where component reliability is paramount.

In conclusion, the FOD0738 from ON Semiconductor is a superior choice for designers who require a reliable optocoupler that combines high isolation, low power consumption, and high-speed operation. Its compliance with stringent safety standards and adaptability to harsh environments makes it an invaluable component in a wide array of electronic applications.

You May Also Be Interested in

Isocom Components 2004 LTD
Logic Output Optoisolator 1MHz Tri-State 5300Vrms 1 Channel CMTI 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
COUPLER HIGH SPEED LOGIC OUTPUT
Need more? Email Us
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $1.6951
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8DIP
Lowest to $5.3858
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Lowest to $4.0112
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $1.1769

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3477 $58.8247
27+ $4.3878 $118.4706
41+ $4.2516 $174.3156
57+ $4.1141 $234.5037
73+ $3.9767 $290.2991
98+ $3.5655 $349.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess