EN
  • EN
  • DE

FOD3184SD

Part No FOD3184SD
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 3A Output Current, High Speed MOSFET/IGBT Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 210ns, 210ns
Pulse Width Distortion (Maximum) 65ns
Rise / Fall Time 38ns, 24ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 3A
Voltage - Forward (Vf) 1.43V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approvals UL
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1174986-FOD3184SD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3184SD CAD Model

Description

Introducing the FOD3184SD High-Speed Gate Drive Optocoupler

The FOD3184SD is a cutting-edge high-speed gate drive optocoupler designed by ON Semiconductor, a leader in energy-efficient innovations. This sophisticated component provides electrical isolation between its input and output with an insulation voltage of 5,000 VRMS for 1 minute. This feature ensures safety and protection for sensitive electronic equipment.

The FOD3184SD is specifically engineered to drive IGBTs and power MOSFETs used in a variety of applications such as motor drives, inverters, and switching power supplies. It is capable of delivering high peak output current pulses of up to 2.5A, making it suitable for controlling high-power transistors efficiently.

Key Features

  • High Output Current: With a peak output current of 2.5A, the FOD3184SD can effectively switch high-power IGBTs and MOSFETs with ease.
  • Fast Switching Times: Its propagation delay time is typically 550ns, which allows for high-speed operation, improving the efficiency of power systems.
  • Robust Isolation: The device offers an excellent isolation voltage of 5,000 VRMS, providing a high degree of safety and reliability.
  • Wide Operating Temperature Range: It operates over a temperature range of -40°C to +100°C, making it suitable for harsh industrial environments.
  • Fault Status Feedback: An integrated active Miller clamp, IGBT desaturation detection, and fault status feedback ensure enhanced control and protection.
  • Under Voltage Lock-Out Protection: The UVLO feature with hysteresis ensures that the IGBT or MOSFET is operated at the proper voltage level, preventing damage due to under-voltage conditions.

The FOD3184SD is housed in a compact 8-pin DIP package, which is also available in a surface-mountable SMD-8 package. The small footprint allows for easy integration into various circuit designs without taking up excessive space.

ON Semiconductor's commitment to quality and performance is evident in the FOD3184SD optocoupler. It is a reliable choice for designers looking to enhance the switching performance and isolation in their high-voltage power conversion systems.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website or contact their support team for technical assistance.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4370 $58.4880
58+ $1.9995 $115.9710
90+ $1.9371 $174.3390
124+ $1.8746 $232.4504
160+ $1.8121 $289.9360
214+ $1.6246 $347.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess