EN
  • EN
  • DE

FOD4218SD

Part No FOD4218SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description 6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6SMDIP-B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Reel
Output Type Triac
Zero Crossing Circuit No
Voltage - Isolation 5000Vrms
Voltage - Off State 800V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 1.3mA
Current - Hold (Ih) 500μA
Turn On Time 60μs
Voltage - Forward (Vf) 1.28V
Current - DC Forward (If) (Maximum) 30mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approvals cUL, FIMKO, UL
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175008-FOD4218SD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD4218SD CAD Model

Description

ON Semiconductor FOD4218SD Optoisolator

The FOD4218SD is a high-performance optoisolator from ON Semiconductor, designed to provide electrical isolation between input and output with high current transfer ratio, fast switching speeds, and low input current requirements. This device is particularly suitable for driving medium-speed logic and can be used to eliminate troublesome ground loops or as a line receiver in environments with high common mode transients.

Key Features:

  • High Isolation Voltage: The FOD4218SD offers an isolation voltage of 5000Vrms, ensuring safe electrical separation between the input and output circuits.
  • Current Transfer Ratio (CTR): With a high CTR of 100% to 600%, this optoisolator provides reliable signal transfer from input to output.
  • Fast Switching Times: It features a typical rise time of 3µs and a fall time of 5µs, making it suitable for high-speed applications.
  • Low Input Current: The device operates with an input current as low as 1mA, making it compatible with a wide range of logic levels and reducing power consumption.
  • Surface Mount Design: The FOD4218SD comes in a compact, surface-mountable SOIC-8 package, ideal for space-constrained applications.
  • Industrial Operating Temperature Range: It operates within a temperature range of -40°C to +100°C, ensuring stability and reliability across diverse environmental conditions.

Applications:

The versatility of the FOD4218SD allows it to be used in numerous applications, including:

  • Microprocessor system interfaces
  • PLC interfaces
  • Digital logic ground isolation
  • Signal transmission between systems of different potentials and impedances
  • Power supply regulation and control

With its robust design and high performance, the FOD4218SD from ON Semiconductor is an excellent choice for designers who require reliable isolation with fast response times and low power consumption. Its ability to handle high transient voltages also makes it an ideal optoisolator for harsh industrial environments.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Vishay
OPTOCOUPLER PHOTOTRIAC 800V SMD4
Lowest to $1.1642
Fairchild/ON Semiconductor
6-Pin DIP Zero-Cross Triac Drivers
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1397
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Lowest to $0.5701
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Lowest to $0.1100
CT Micro International Corporation
1000V/us 600V 60mA 1.5V TRIAC SOP-4-2.54mm Triac, SCR Output Optoisolators RoHS
Lowest to $0.4206
Vishay
OPTOISOLATOR 5K TRIAC 1CH 6DIP
Lowest to $0.3120
Vishay
OPTOISOLATOR 3.75KV TRIAC 4SOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess