EN
  • EN
  • DE

FOD8160R2V

Part No FOD8160R2V
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOISO 5KV OPEN COLLECTOR 5SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 42 Weeks
Features Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms Channel 20kV/µs CMTI 5-SOP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.362", 9.20mm Width), 5 Leads
Case / Package 5-SOP
Family Name FOD8160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FOD8160R2VCT, FOD8160R2VTR, FOD8160R2VDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919219-FOD8160R2V
Ultra Librarian 3D Model Ultra Librarian FOD8160R2V CAD Model

Description

The FOD8160R2V from ON Semiconductor is a state-of-the-art high-speed logic gate optocoupler that offers an optimal solution for isolating high-speed digital signals. Designed with the latest technology, it provides reliable signal isolation for a variety of applications including industrial automation systems, digital communication systems, and measurement equipment.

Key Features

  • High-Speed Performance: The device features a high data rate of 15 Mbps, making it well-suited for fast communication protocols and high-speed signal isolation.
  • Electrical Isolation: With an isolation voltage of 3750Vrms, the FOD8160R2V ensures protection against high voltage spikes and surges, enhancing system reliability and safety.
  • CMR: An impressive common mode rejection (CMR) of 35 kV/μs at VCM = 1500 V ensures stable operation in environments with high electrical noise.
  • Low Power Consumption: The optocoupler is designed for low power operation, which is essential for energy-sensitive applications.
  • Compatibility: It is compatible with 3.3V and 5V power supplies, offering flexibility in various design architectures.

Applications

  • Isolated line receivers
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Computer peripheral interfaces
  • Isolated bus driver

Package and Quality

The FOD8160R2V comes in a compact 8-pin DIP package, which is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability. It also meets the stringent industrial temperature range of -40°C to +100°C, ensuring performance in extreme conditions.

Conclusion

The ON Semiconductor FOD8160R2V is an excellent choice for designers looking for a high-speed logic gate optocoupler that combines speed, reliability, and flexibility. Its robust features make it an indispensable component for any application requiring high-speed signal isolation with the assurance of safety and noise immunity.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Vishay
OPTOISO 4KV OPEN DRAIN 8SOIC / Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Need more? Email Us
Sharp Microelectronics
OPTOISO 3.75KV OPN COL 5MINIFLAT / Logic Output Optoisolator 2Mbps Open Collector 3750Vrms 1 Channel 15kV/µs CMTI 5-Mini-Flat
Lowest to $1.3063
Broadcom Limited
OPTOCOUPLER (10MBD)
Lowest to $2.5611
Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 0.6A SO6 / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO
Lowest to $0.4155
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP / Logic Output Optoisolator 5MBd Push-Pull, Totem Pole 1500VDC 2 Channel 1kV/µs CMTI 8-DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0812 $52.3804
40+ $2.5281 $101.1240
62+ $2.4491 $151.8442
85+ $2.3701 $201.4585
110+ $2.2911 $252.0210
147+ $2.0541 $301.9527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess