ON Semiconductor FP105-TL-E: A Cutting-Edge Power MOSFET
The FP105-TL-E from ON Semiconductor is a high-performance power MOSFET designed for a variety of applications requiring efficient power management and conversion. This device leverages the latest advancements in semiconductor technology to provide a robust and reliable solution for engineers and designers.
Key Features:
- Low R<sub>DS(on): The FP105-TL-E boasts a low on-resistance, which translates into reduced conduction losses and improved overall efficiency in power conversion circuits.
- High-Speed Switching: Engineered for fast switching applications, this MOSFET can handle high-frequency operations with ease, making it ideal for switch-mode power supplies and DC-DC converters.
- Low Gate Charge: The reduced gate charge of the FP105-TL-E ensures lower switching losses and is particularly beneficial in applications where high-speed switching is crucial.
- High Avalanche Energy Rating: With its robust build, the FP105-TL-E can withstand high-energy pulses in avalanche and commutation modes, ensuring durability and reliability under stressful conditions.
Applications:
The FP105-TL-E is versatile and can be used in a wide array of applications, including but not limited to:
- Power Management Systems
- DC-DC Converters
- Motor Drives
- Automotive Applications
- Switch-Mode Power Supplies (SMPS)
Product Specifications:
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
3A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its combination of efficiency, speed, and robustness, the FP105-TL-E is an excellent choice for your power switching needs. ON Semiconductor's commitment to quality ensures that this MOSFET will deliver the performance and reliability required for your most demanding applications.