Introducing the CPH6332 Power MOSFET by ON Semiconductor
ON Semiconductor's CPH6332 is a high-performance, P-Channel Power MOSFET designed to deliver efficient power management and control in a compact package. This advanced semiconductor device is a perfect solution for a variety of applications, including power supply circuits, motor drives, and other power-intensive electronic systems.
The CPH6332 MOSFET operates at a drain-source voltage of -30V and a continuous drain current of -6A, making it suitable for handling moderate power levels in electronic circuits. Its low on-resistance of 45 mΩ at VGS = -10V ensures minimal voltage drop and power loss, enhancing overall system efficiency.
One of the key features of the CPH6332 is its small surface-mount package, the CPH3. This package is designed to save valuable board space while still providing excellent thermal performance. The device's compact footprint makes it an ideal choice for space-constrained applications where performance cannot be compromised.
The CPH6332 also boasts a fast switching speed, which is crucial for reducing switching losses in high-frequency operations. This feature, combined with the device's low gate charge, results in reduced power dissipation and improved power efficiency. Additionally, its robust body diode can handle high surge currents, providing reliable protection against unexpected voltage spikes in the circuit.
With a maximum junction temperature of 150°C, the CPH6332 is built to withstand the demanding conditions of industrial and automotive environments. Its high reliability and durability make it a preferred choice for engineers looking to design long-lasting and robust electronic systems.
ON Semiconductor is committed to environmental sustainability, and the CPH6332 reflects this commitment. The device is RoHS compliant, ensuring that it meets the latest environmental standards and regulations for electronic components.
Whether you're designing power management systems, DC/DC converters, or any application requiring efficient power control, the CPH6332 from ON Semiconductor is a versatile and reliable choice that won't disappoint.