EN
  • EN
  • DE

FP216-TL

Part No FP216-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 264456-FP216-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FP216-TL CAD Model

Description

ON Semiconductor FP216-TL - Power MOSFET

The FP216-TL is a cutting-edge Power MOSFET device from ON Semiconductor, renowned for its high efficiency and reliability in a wide range of power management applications. This device is designed to meet the demanding requirements of modern electronic circuits, providing designers with a robust and versatile component for their power supply designs.

Key Features:

  • Low R<sub>DS(on): The FP216-TL boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency. This feature is particularly beneficial in applications where energy conservation is critical.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can support demanding power requirements, making it suitable for a broad range of industrial and consumer applications.
  • Fast Switching Speed: With its fast switching characteristics, the FP216-TL enables high-frequency operation, which is essential for reducing the size of passive components and improving power density.
  • Thermal Performance: The device's enhanced thermal characteristics ensure reliable performance even under high temperature operating conditions, extending the life of the product.
  • Package: The FP216-TL comes in a compact package, which is designed to minimize the PCB footprint and allow for efficient heat dissipation.

Applications:

The ON Semiconductor FP216-TL is ideal for a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Systems
  • LED Lighting
  • Switch Mode Power Supplies (SMPS)

As a testament to ON Semiconductor's commitment to quality, the FP216-TL is manufactured to the highest standards, ensuring both performance and durability. With its combination of low power dissipation, high current handling, and fast switching speeds, the FP216-TL is an excellent choice for designers looking to optimize their power management systems.

Whether you are developing power solutions for consumer electronics, automotive, industrial, or lighting applications, the FP216-TL from ON Semiconductor offers a reliable and efficient solution that can help you achieve your design objectives.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9023 $62.1207
21+ $5.6641 $118.9461
32+ $5.4874 $175.5968
44+ $5.3095 $233.6180
57+ $5.1328 $292.5696
76+ $4.6015 $349.7140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess