EN
  • EN
  • DE

FQAF70N15

Part No FQAF70N15
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel Power MOSFET | MOSFET N-CH 150V 44A TO-3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 150V
Id - Continuous Drain Current 44A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 28mOhm at 22A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 175nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 5400pF at 25V
Power Dissipation (Maximum) 130W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style Through Hole
Supplier Device Package TO-3PF
Manufacturer Package TO-3P-3 Full Pack
Manufacturer Pack Quantity 360
MSL Level 1 (Unlimited)
Win Source Part Number 1175195-FQAF70N15
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQAF70N15 CAD Model

Description

Introducing the FQAF70N15 from ON Semiconductor

The FQAF70N15 is a state-of-the-art N-channel QFET® MOSFET brought to you by ON Semiconductor, a leading provider in energy-efficient electronics. This powerful transistor is designed to deliver high-performance solutions for a variety of applications, including power supply, automotive, and industrial systems.

Key Features

  • High Current Capability: The FQAF70N15 is capable of handling a continuous drain current of 70A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 15 mΩ at V<sub>GS = 10 V, this MOSFET ensures efficient power handling with minimal losses, which is crucial for maintaining energy efficiency in your designs.
  • High Voltage Tolerance: This MOSFET can withstand drain-source voltages of up to 150V, providing a wide safety margin for fluctuating voltages in demanding environments.
  • Fast Switching Speed: The FQAF70N15 is optimized for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure reliability even under high temperature operating conditions, which is vital for system longevity.

Applications

The versatility of the FQAF70N15 makes it an ideal choice for a broad range of applications, including:

  • DC/DC converters and DC/AC inverters for power supply systems
  • Motor drives and controllers in automotive and industrial automation
  • Switch Mode Power Supplies (SMPS)
  • Power management solutions for consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The FQAF70N15 is no exception, as it is manufactured with cutting-edge technology and subjected to rigorous testing to ensure it performs under the most demanding conditions.

Whether you're designing power systems for automotive technology, industrial machinery, or consumer electronics, the FQAF70N15 from ON Semiconductor provides the efficiency, power handling, and reliability that your products need to stand out in a competitive marketplace.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8984 $116.7920
200+ $0.8703 $174.0600
275+ $0.8422 $231.6050
355+ $0.8142 $289.0410
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess