EN
  • EN
  • DE

FQB4N50TM

Part No FQB4N50TM
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 3.4A D2PAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 500 V 3.4A (Tc) 3.13W (Ta), 70W (Tc) Surface Mount D²PAK (TO-263AB)
Manufacturer ON Semiconductor
Series QFET®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263AB)
Family Name FQB4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919269-FQB4N50TM
Ultra Librarian 3D Model Ultra Librarian FQB4N50TM CAD Model

Description

The FQB4N50TM is a high-performance, N-channel QFET® MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET utilizes state-of-the-art technology to provide excellent RDS(on) and low gate charge, making it a perfect choice for a wide range of applications that require efficiency and reliability.

Key Features

  • Voltage: The FQB4N50TM operates at a drain-source voltage of 500V, making it suitable for high voltage applications.
  • Current: It supports a continuous drain current of 4.5A, ensuring robust performance for a variety of electronic circuits.
  • RDS(on): This device boasts a low on-resistance of typically 1.38 ohms, which enhances its efficiency by minimizing power loss during operation.
  • Gate Charge: With a low total gate charge (Qg) of 14 nC, it ensures fast switching performance, which is crucial for power conversion and management applications.
  • Package: Housed in a TO-263 (D2PAK) package, the FQB4N50TM is designed for optimal heat dissipation and space-saving on PCBs.

Applications

The FQB4N50TM is ideal for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control systems
  • Lighting systems
  • High-efficiency switch mode power supplies (SMPS)

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FQB4N50TM MOSFET is no exception, as it is manufactured under stringent conditions to ensure optimal performance in even the most demanding environments. With its robust design and superior electrical characteristics, the FQB4N50TM is a testament to ON Semiconductor's dedication to excellence in the field of power management and conversion technology.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess