EN
  • EN
  • DE

FSB50325AP

Part No FSB50325AP
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823593-FSB50325AP
Package Tube
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian FSB50325AP CAD Model

Description

ON Semiconductor FSB50325AP Overview

The FSB50325AP from ON Semiconductor is an advanced Motion SPM® 3 module designed for high-performance, cost-effective control of three-phase motor drives. This compact, integrated module combines optimized circuit protection and drive matched to low-loss IGBTs. The smart design and construction of the FSB50325AP make it an ideal solution for a wide range of applications including air conditioners, refrigerators, washing machines, fans, and other general-purpose three-phase inverters.

Key Features

  • Integrated Power Module: The FSB50325AP contains six IGBTs, three high-voltage ICs for gate driving, and protection circuitry, all in one package, simplifying the design and reducing the size of the final product.
  • 600V Rated IGBTs: The module's IGBTs are rated for a high breakdown voltage of 600V, ensuring robust operation under varying electrical conditions.
  • Advanced IGBT Technology: Utilizing ON Semiconductor's proprietary IGBT technology, the module provides low conduction and switching losses, which enhances overall efficiency and performance.
  • Over-Current Protection: The module includes built-in over-current protection, which safeguards the device and the system against excessive currents that could cause damage.
  • Under-Voltage Lockout: An under-voltage lockout feature ensures that the IGBTs operate only when there is sufficient supply voltage, preventing malfunctions.
  • Over-Temperature Protection: With an integrated temperature sensing and shutdown function, the module is protected from overheating, which enhances reliability and longevity.
  • Isolation: The FSB50325AP offers excellent electrical isolation between the high-power and low-power signal parts of the module, reducing the risk of electrical interference and increasing safety.

Applications

The FSB50325AP's robust design and comprehensive feature set make it suitable for a diverse array of motor control applications. Its high level of integration facilitates a compact and efficient design footprint, which is critical for modern, space-constrained electronic assemblies.

Conclusion

ON Semiconductor's FSB50325AP Motion SPM® 3 module is an efficient, reliable, and cost-effective solution for designers looking to enhance the performance of three-phase motor drive systems. Its integration of multiple functions into a single module not only simplifies the design process but also improves system reliability and reduces time-to-market for a variety of electronic products.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6655 $59.9895
22+ $5.4689 $120.3158
33+ $5.2980 $174.8340
46+ $5.1270 $235.8420
59+ $4.9561 $292.4099
78+ $4.4433 $346.5774
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess