EN
  • EN
  • DE

FSDM0465RBWDTU

Part No FSDM0465RBWDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN CM HV TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8V ~ 20V
Duty Cycle 82%
Switching Frequency 66kHz
Power (W) 56W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package TO-220-6 Full Pack, Formed Leads
Supplier Device Package TO-220F-6L (Forming)
Mounting Style Through Hole
Family Part Number FSDM0465
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1175921-FSDM0465RBWDTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSDM0465RBWDTU CAD Model

Description

The FSDM0465RBWDTU is a versatile and robust integrated power switch designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is part of the Fairchild Power Switch (FPS™) series, which integrates a high-voltage power SenseFET and a current-mode PWM controller into a single package. The FSDM0465RBWDTU is an ideal solution for power supplies requiring a high level of reliability and efficiency.

Key Features

  • Precision Fixed Operating Frequency: The device operates at a fixed frequency of 67kHz that minimizes ripple and allows for predictable performance.
  • Advanced Burst-Mode Operation: Enhances efficiency at light-load conditions, conserving energy and reducing standby power consumption.
  • High-Voltage Startup: Built-in high-voltage startup circuit ensures reliable start-up and reduces power loss.
  • Over-Voltage Protection: The integrated over-voltage protection circuitry automatically shuts down the output when an over-voltage condition is detected, safeguarding both the power switch and the powered device.
  • Overload Protection: The device offers overload protection with automatic recovery to minimize intervention and maintenance.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the longevity and safety of the power supply system.

Applications

The FSDM0465RBWDTU is designed for a wide range of applications, particularly where power efficiency and compact design are crucial. Common applications include:

  • Switch Mode Power Supplies (SMPS)
  • Adapters for Chargers
  • Auxiliary Power Supplies
  • Open-Frame SMPS

Product Specifications

Parameter Value Output Power Up to 70W in open frame Input Voltage 85 to 265 VAC Operating Temperature -25°C to +85°C

With its comprehensive protection features and high efficiency, the FSDM0465RBWDTU from ON Semiconductor is an excellent choice for designers looking to create reliable and energy-conscious power supply solutions.

You May Also Be Interested in

Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1521 $51.8445
110+ $0.9454 $103.9940
165+ $0.9158 $151.1070
230+ $0.8863 $203.8490
295+ $0.8567 $252.7265
395+ $0.7681 $303.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,020 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess