EN
  • EN
  • DE

FSL336LRLX

Part No FSL336LRLX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR SENSEFET BUCK 7LSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Buck, Flyback
Voltage - Start Up 8V
Supply Voltage 7V ~ 26V
Switching Frequency 50kHz
Power (W) 20W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SMD (7 Leads), Gull Wing
Supplier Device Package 7-LSOP
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 753285-FSL336LRLX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSL336LRLX CAD Model

Description

The ON Semiconductor FSL336LRLX is a high-performance integrated circuit designed to provide reliable and efficient power management solutions. This versatile IC is well-suited for a wide range of applications, including power supplies, converters, and LED drivers, making it an essential component for modern electronic devices.

Key Features

  • Green Mode Fairchild Power Switch (FPS): The FSL336LRLX incorporates Fairchild's proprietary green mode function, which provides off-time modulation to linearly decrease the switching frequency under light-load conditions. This feature significantly reduces standby power consumption and improves efficiency.
  • High-Voltage Startup: This IC includes a high-voltage startup circuit that allows the power supply to start up under full-load conditions without the need for an external resistor, reducing power loss and improving system reliability.
  • Burst Mode Operation: In order to minimize power loss in standby mode, the FSL336LRLX is capable of burst mode operation, which reduces the switching frequency and cuts down on unnecessary energy expenditure.
  • Over-Voltage Protection (OVP): The device features built-in over-voltage protection that safeguards the system from damage due to excessive voltage conditions.
  • Overload Protection (OLP) and Over-Temperature Protection (OTP): These protection features ensure the IC and the system it controls operate within safe limits, preventing damage from overload and excessive temperature conditions.

Applications

The FSL336LRLX is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters for Chargers
  • Open-Frame Switching Power Supplies
  • LED Lighting Drivers

Package and Reliability

Enclosed in a compact package, the FSL336LRLX is designed for space-constrained applications. It is manufactured with ON Semiconductor's commitment to quality and reliability, ensuring a long operational lifespan and consistent performance.

Environmental Compliance

ON Semiconductor is dedicated to environmental stewardship. The FSL336LRLX is compliant with RoHS regulations, making it an environmentally friendly choice for manufacturers looking to reduce their ecological footprint.

You May Also Be Interested in

Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess